EN
  • EN
  • DE

SI3226-C-FQ

Part No SI3226-C-FQ
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837535-SI3226-C-FQ
Ultra Librarian 3D Model Ultra Librarian SI3226-C-FQ CAD Model

Description

The SI3226-C-FQ is a dual channel, low power, integrated voice port solution manufactured by Silicon Labs. It is designed for use in a variety of telecommunications applications including VoIP gateways, cable modems, and fiber-to-the-home (FTTH) equipment. The device combines two complete SLICs (Subscriber Line Interface Circuits) into a single chip, reducing the overall system cost and board space.

Applications:

  • VoIP Gateways
  • Cable Modems
  • Fiber-to-the-Home (FTTH) Equipment
  • Integrated Access Devices (IADs)
  • Wireless Local Loop (WLL) Systems

Features:

  • Dual channel SLIC
  • Low power consumption
  • Integrated ringing generator
  • Battery feed with programmable voltage and current
  • Line supervision with hook switch detection
  • Programmable impedance matching
  • Global regulatory compliance

Benefits:

  • Reduced system cost
  • Smaller board size
  • Lower power consumption
  • Improved voice quality
  • Simplified design

Additional Details:

The SI3226-C-FQ integrates two independent SLICs, each capable of supporting a single analog telephone line. The low power consumption of the device makes it suitable for energy-sensitive applications. The integrated ringing generator simplifies the design and reduces the BOM cost. The battery feed provides a stable DC voltage and current to the telephone, ensuring proper operation. The line supervision function monitors the status of the telephone line, detecting on-hook and off-hook conditions. The programmable impedance matching allows the device to be configured to match the impedance of different telephone lines around the world. The device meets all relevant global regulatory standards for telecom equipment, ensuring compliance and interoperability. The small package size of the SI3226-C-FQ allows it to be used in compact designs. The device also incorporates comprehensive protection features to safeguard against voltage surges and other electrical hazards commonly found in telecommunications environments. The SI3226-C-FQ is a versatile and cost-effective solution for a wide range of voice applications.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8385 $58.3850
25+ $4.7898 $119.7450
38+ $4.6408 $176.3504
52+ $4.4906 $233.5112
67+ $4.3416 $290.8872
90+ $3.8924 $350.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess