EN
  • EN
  • DE

SI3206-FM

Part No SI3206-FM
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012287-SI3206-FM
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3206-FM CAD Model

Description

The SI3206-FM is a low-power, single-channel SLIC (Subscriber Line Interface Circuit) from Silicon Labs. It is designed to provide the necessary interface between a voice codec (coder/decoder) and a telephone line. This device is commonly used in VoIP (Voice over Internet Protocol) gateways, PBX (Private Branch Exchange) systems, and other telecommunications equipment.

Applications:

  • VoIP Gateways: Used in VoIP gateways to interface between analog telephone lines and IP networks.
  • PBX Systems: Employed in PBX systems to provide connectivity for analog telephones.
  • FXS Ports: Utilized in FXS (Foreign Exchange Subscriber) ports to emulate the functions of a traditional telephone line.
  • Wireless Local Loop (WLL): Integrated into WLL systems to provide telephone service over wireless networks.
  • Embedded Telephony: Used in embedded systems that require telephone line interfaces.

Features:

  • Single-Channel SLIC: Provides a single channel interface for connecting to a telephone line.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • Integrated Ringing Generator: Includes an integrated ringing generator for generating ringing signals.
  • Battery Feed: Provides battery feed voltage to power the connected telephone.
  • Short Circuit Protection: Features short circuit protection to prevent damage to the device.

Benefits:

  • Cost-Effectiveness: Offers a cost-effective solution for providing telephone line interfaces.
  • Compact Size: Features a compact design for easy integration into telecommunications equipment.
  • Low Power Consumption: Reduces power requirements and heat dissipation, improving system efficiency.
  • Ease of Use: Simplifies the design process with integrated features.
  • Reliability: Provides stable and reliable operation in telecommunications environments.

Additional Details:

The SI3206-FM typically operates with a supply voltage of 3.3V or 5V. It includes features such as polarity reversal, line fault detection, and programmable loop current. The ringing generator can typically provide up to 75V peak ringing voltage. The device is typically packaged in a small surface-mount package. It interfaces with voice codecs via standard PCM (Pulse Code Modulation) or GCI (General Circuit Interface) interfaces. The operating temperature range is typically from -40°C to 85°C. The SLIC provides essential functions such as BORSCHT (Battery feed, Overvoltage protection, Ringing, Supervision, Codec, Hybrid, and Testing), required for interfacing with standard telephone lines.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess