EN
  • EN
  • DE

AIT1-20-4PS

Part No AIT1-20-4PS
Manufacturer Amphenol
Catalog OEM Parts (A - B)
Description Conn Circular PIN 4 POS Solder Cup ST Cable Mount 4 Terminal 1 Port Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066084-AIT1-20-4PS
Categories OEM Parts(A-B)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIT1-20-4PS CAD Model

Description

The Amphenol AIT1-20-4PS is a circular connector designed for robust and reliable electrical connections in harsh environments. These connectors are built to withstand vibration, temperature extremes, and exposure to fluids and contaminants, making them suitable for a wide range of industrial and military applications. They feature a threaded coupling mechanism for secure mating and are available in various configurations to meet specific application requirements.

Applications:

  • Military and Aerospace Equipment
  • Industrial Automation
  • Transportation Systems
  • Oil and Gas Exploration
  • Robotics

Features:

  • Threaded Coupling: Provides secure and reliable mating.
  • Environmental Sealing: Protects against dust, moisture, and other contaminants.
  • High Vibration Resistance: Maintains electrical connection under vibration.
  • Wide Temperature Range: Operates reliably in extreme temperatures.
  • Durable Construction: Withstands harsh environmental conditions.
  • Multiple Contact Arrangements: Available in various pin configurations.

Benefits:

  • Reliable Electrical Connection: Ensures consistent performance in demanding environments.
  • Protection Against Environmental Factors: Extends the lifespan of equipment.
  • Reduced Downtime: Minimizes maintenance and repair costs.
  • Enhanced Safety: Prevents electrical failures and hazards.
  • Versatile Application: Suitable for a wide range of industrial and military applications.
  • Easy Installation: Threaded coupling allows for quick and easy connection.

Additional Details:

The AIT1-20-4PS connector is constructed with high-quality materials to ensure durability and reliability. The environmental sealing protects against dust, moisture, and other contaminants, making it suitable for outdoor and harsh industrial environments. The threaded coupling mechanism provides a secure and reliable connection, even under vibration. This connector is commonly used in military equipment, industrial automation systems, and transportation applications. Consult the datasheet for detailed information on voltage ratings, current ratings, and environmental specifications.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ADI Electronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess