EN
  • EN
  • DE

SI3205-FS

Part No SI3205-FS
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998943-SI3205-FS
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3205-FS CAD Model

Description

The SI3205-FS is a ProSLIC (Programmable Subscriber Line Interface Circuit) from Silicon Labs. This device is a front-end solution for analog telephone line interfaces, enabling the connection of voice communication equipment to telephone networks. It provides the necessary functions to interface with a subscriber line, including voltage generation, signaling, and hybrid functions.

Applications

  • VoIP (Voice over Internet Protocol) Gateways: Connects analog telephones to VoIP networks.
  • PBX (Private Branch Exchange) Systems: Provides analog telephone line interfaces for PBX systems.
  • FXS (Foreign Exchange Subscriber) Ports: Implements FXS ports for connecting analog telephones to communication systems.
  • Wireless Local Loop (WLL) Systems: Provides analog telephone line interfaces for wireless communication systems.
  • Embedded Voice Applications: Integrating analog phone line connectivity into custom embedded systems.

Features

  • Integrated DC-DC Converter: Generates the necessary voltages for powering the telephone line.
  • Programmable Loop Feed Voltage and Current: Allows for customization of the loop feed characteristics to match different telephone line requirements.
  • Integrated Ringing Generator: Generates the ringing signal for alerting the telephone user.
  • BORSCHT Functions: Battery feed, overvoltage protection, ringing, supervision, codec, hybrid, and test functions.
  • PCM/SPI Interface: Provides a standard interface for connecting to a digital signal processor (DSP) or microcontroller.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Package: Small form factor for space-constrained applications.

Benefits

  • Simplified Telephone Line Interface: Integrates all the necessary functions for interfacing with an analog telephone line.
  • Flexible Configuration: Programmable parameters allow for customization to meet different application requirements.
  • Reduced System Cost: High integration reduces the number of external components required.
  • Energy Efficiency: Low power consumption minimizes energy waste.
  • Standards Compliance: Compliant with relevant telephone line standards.

Additional Details

The SI3205-FS operates with a specific voltage range, typically 3.3V or 5V. Detailed electrical characteristics, timing diagrams, and pinout information are available in the Silicon Labs datasheet. The specific operating temperature range and loop feed specifications are also available from the manufacturer. Consult the datasheet for detailed information on configuration options and application circuit recommendations. Proper grounding and overvoltage protection are crucial for reliable operation.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess