EN
  • EN
  • DE

SI3080-FS

Part No SI3080-FS
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189755-SI3080-FS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3080-FS CAD Model

Description

The SI3080-FS is a comprehensive global telephone line interface solution created by Silicon Labs. It's engineered to offer a full analog interface for seamless connectivity to telephone networks on a global scale. This device integrates all necessary functions for transmitting and receiving voice and data signals via standard telephone lines, providing an efficient and compact solution tailored for a diverse array of communication devices.

Applications

  • Voice over IP (VoIP) Gateways: Connects conventional telephone lines to IP networks, bridging the gap between traditional and modern communication systems.
  • Fax Machines: Offers the essential interface for sending and receiving fax documents over traditional phone lines.
  • Modems: Facilitates data transmission over telephone lines, supporting various data communication protocols.
  • PBX (Private Branch Exchange) Systems: Integrates analog lines into digital phone systems, enabling advanced call management features.
  • Remote Access Servers (RAS): Grants remote access to networks through telephone lines, ensuring connectivity even in remote locations.

Features

  • Global Compatibility: Supports a wide range of international telephone line standards, ensuring compatibility across diverse networks.
  • Integrated Codec: Incorporates a built-in codec for converting analog voice signals into digital data and vice versa, enhancing signal processing efficiency.
  • Programmable Gain: Allows adjustable gain settings to fine-tune signal levels for optimal performance.
  • Line Impedance Matching: Automatically adapts to match the impedance of the telephone line, maximizing signal integrity.
  • On-Hook Transmission: Enables data transmission even when the phone is on-hook, ensuring continuous connectivity.
  • Ring Detection: Detects incoming ring signals, enabling timely call alerts and notifications.
  • Line Fault Detection: Identifies faults on the telephone line, such as shorts or opens, improving system reliability.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power consumption and promoting environmental sustainability.
  • Compact Footprint: Features a small package size, ideal for applications where space is limited.

Benefits

  • Simplified Design: Simplifies the design of telephone line interfaces, reducing development time and effort.
  • Cost-Effective: Integrates numerous functions into a single chip, reducing component count and overall system cost.
  • Improved Performance: Provides reliable and high-quality voice and data transmission, ensuring consistent communication.
  • Reduced Development Time: Streamlines the development process with integrated features and functions, accelerating product deployment.
  • Enhanced Reliability: Includes built-in fault detection and protection features, bolstering system robustness and longevity.

Additional Details

The SI3080-FS is designed to operate with a 3.3V power supply. It supports a variety of signaling protocols, including DTMF (Dual-Tone Multi-Frequency) and FSK (Frequency-Shift Keying). The device incorporates built-in protection against overvoltage and overcurrent conditions. Its operating temperature range is -40°C to +85°C, making it suitable for various environmental conditions. It's commonly utilized in applications requiring adherence to regulatory standards governing telephone line interfaces.

You May Also Be Interested in

Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Others
Need more? Email Us
Others
Lowest to $18.3934
Broadcom Limited
Lowest to $10.8258
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
Lowest to $5.6191

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess