EN
  • EN
  • DE

SI3021-XS2R

Part No SI3021-XS2R
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001444-SI3021-XS2R
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3021-XS2R CAD Model

Description

The Silicon Labs SI3021-XS2R is a highly integrated, global direct access arrangement (DAA) solution designed for connecting to telephone lines in various countries. This device incorporates all the necessary components for line interfacing, including isolation, ringing, and hybrid functions, in a single chip. It simplifies modem and telephony designs, reducing board space and component count.

Applications:

  • Modems
  • Voice over IP (VoIP) Gateways
  • Set-Top Boxes
  • Point-of-Sale (POS) Terminals
  • Remote Monitoring Systems

Features:

  • Global DAA Compatibility
  • Integrated Isolation
  • Integrated Ringing Generation
  • Programmable Impedance Matching
  • Low Power Consumption
  • Small Footprint
  • Meets International Safety Standards

Benefits:

  • Simplified design and reduced time-to-market due to high integration.
  • Global applicability reduces inventory management complexity.
  • Improved system reliability with fewer external components.
  • Lower power consumption extends battery life in portable devices.
  • Reduced board space requirements allow for smaller and more compact designs.

Additional Details:

The SI3021-XS2R provides a complete DAA solution, including transformer isolation, ring detect, ring generation, and line impedance matching. The device supports various line voltages and frequencies, making it compatible with telephone networks worldwide. It includes programmable features, allowing designers to customize the device for specific applications and regions. The device communicates with a host processor via a serial interface. It incorporates built-in protection against line surges and transients. The low power consumption is achieved through efficient circuit design and power management features. The small footprint QFN package makes it easy to integrate into densely populated boards. It's fully compliant with international safety standards. Detailed datasheets provide comprehensive information about programming and configuration options.

This DAA is ideal for any application requiring a reliable and globally compatible connection to telephone lines. The integration of all essential functions reduces the number of external components, simplifying manufacturing and improving overall system reliability. Its small size and low power consumption make it suitable for portable and battery-powered devices.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess