The SI3021-KTR is an ISOmodem device manufactured by Silicon Labs. It is designed for data access arrangement (DAA) functionality in modem applications. This integrated circuit provides a complete analog interface to the telephone line, enabling robust and reliable data communication.
Applications
- Modems
- Remote Access Servers (RAS)
- Point-of-Sale (POS) Terminals
- Set-Top Boxes
- Embedded Systems requiring telephone line connectivity
Features
- Integrated Data Access Arrangement (DAA)
- Worldwide Compliance
- Low Power Consumption
- 2-Wire Analog Interface
- Programmable Hybrid
- Ring Detect Functionality
- Surge Protection
- Global Regulatory Compliance: Designed to meet stringent worldwide telecom regulatory requirements.
- On-Chip Hybrid and Isolation: Simplifies design and reduces the number of external components.
- Programmable Parameters: Allows customization for different line impedance and signal levels.
Benefits
- Simplified Design: Reduces the complexity of modem designs by integrating all necessary analog functions.
- Reduced Bill of Materials (BOM) Cost: Fewer external components translate to lower overall system costs.
- Global Compatibility: Can be used in various countries with different telephone line standards.
- Improved Performance: Provides reliable data transmission with enhanced signal quality.
- Lower Power Consumption: Suitable for battery-powered applications and reduces overall energy consumption.
Additional Details
The SI3021-KTR integrates all the necessary components for interfacing with a telephone line, including a programmable hybrid, isolation circuitry, and ring detection. It supports various modulation schemes and data rates, depending on the specific modem application. The device is designed to meet worldwide regulatory requirements for telecom equipment, ensuring compliance in different regions.
It operates over a wide voltage range and is designed for low power consumption. The small form factor allows for integration into compact devices. The surge protection circuitry safeguards the device and connected equipment from voltage spikes on the telephone line. The programmable hybrid enables optimization of signal transmission and reception for different line impedances, improving overall performance. It includes comprehensive documentation and software support, facilitating rapid development and deployment.