EN
  • EN
  • DE

SI3019-KSR

Part No SI3019-KSR
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189689-SI3019-KSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3019-KSR CAD Model

Description

The SI3019-KSR is a highly integrated Subscriber Line Interface Circuit (SLIC) from Silicon Labs. This device provides a complete analog interface to a telephone line, making it a key component in various voice communication applications. It effectively bridges the gap between digital systems and traditional telephone networks.

Applications

  • Voice over IP (VoIP) Gateways
  • Fiber to the Home (FTTH) Systems
  • Analog Terminal Adapters (ATAs)
  • Cable Modems with Voice Functionality
  • Small Office/Home Office (SOHO) Phone Systems

Features

  • Integrated Ringing Generator: Generates high-voltage ringing signals compliant with global telephony standards.
  • Battery Feed and Supervision: Provides DC power to the telephone and monitors loop current for off-hook detection.
  • Codec Interface: Compatible with standard codecs for encoding and decoding voice signals.
  • On-Hook Transmission: Enables Caller ID and other supplementary services to be transmitted while the phone is idle.
  • Short Loop and Long Loop Support: Adaptable to various loop lengths, ensuring compatibility across diverse network environments.
  • Loop Closure Detection: Detects when the telephone goes off-hook, initiating call processing.
  • Built-In Protection: Offers robust protection against lightning strikes and voltage surges.
  • Low Power Consumption: Minimizes energy usage, ideal for energy-efficient applications.

Benefits

  • Cost-Effective Solution: Integrates multiple functions into a single chip, reducing the need for external components and lowering overall system cost.
  • Simplified Design: High integration simplifies design and reduces development time.
  • Enhanced Reliability: Robust protection features ensure stable operation even in harsh environments.
  • High-Quality Voice Communication: Provides a clear and reliable audio interface for superior voice transmission.
  • Reduced Power Consumption: Contributes to energy savings and longer battery life in battery-powered or energy-conscious applications.

Additional Details

The SI3019-KSR typically operates from a single 5V supply and incorporates configurable parameters for customization based on specific application needs. It is available in a compact package, making it suitable for space-constrained designs. The ringing generator can be programmed to comply with various international ringing standards.

The SI3019-KSR is a versatile SLIC providing essential functionality for reliable voice communication over standard telephone lines, making it a vital component in modern communication systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Others
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Infineon Technologies
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Intersil
Lowest to $4.8140
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $6.2971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess