EN
  • EN
  • DE

SI3017-FSR

Part No SI3017-FSR
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189672-SI3017-FSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3017-FSR CAD Model

Description

The SI3017-FSR is a highly integrated silicon DAA (Direct Access Arrangement) device from Silicon Labs, designed to provide a complete analog interface solution for connecting to global telephone networks. It integrates all the necessary functions to meet stringent worldwide telecom standards, simplifying modem and embedded system designs. Compared to SI3014 and SI3015 series, SI3017 likely represents an evolution, potentially offering improved performance, lower power consumption, or enhanced features.

Applications

  • V.92 modems.
  • Embedded modems in point-of-sale (POS) terminals.
  • Remote monitoring systems.
  • Automated Teller Machines (ATMs).
  • Set-top boxes with modem functionality.
  • Voice over IP (VoIP) gateways.

Features

  • Integrated Silicon DAA: Provides a complete analog telephone interface in a single chip.
  • Worldwide Compliance: Meets the requirements of various global telecom standards including FCC, CTR21, and JATE.
  • Programmable Impedance Matching: Allows for flexible impedance matching to different telephone line characteristics.
  • Ring Detect: Detects incoming ring signals from the telephone network.
  • Line Voltage Monitoring: Monitors the voltage on the telephone line.
  • Loop Current Sensing: Senses the current flowing through the telephone loop.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Small Footprint Package: Available in a compact package for space-constrained applications.

Benefits

  • Reduced BOM Cost: Integration of multiple functions reduces the number of external components required.
  • Simplified Design: Simplifies modem and embedded system design by providing a complete analog interface.
  • Faster Time to Market: Pre-compliance with global telecom standards accelerates product development.
  • Improved Performance: High-performance analog front-end ensures reliable data transmission.
  • Global Compatibility: Allows for worldwide deployment of modem-enabled devices.

Additional Details

The SI3017-FSR utilizes advanced analog signal processing techniques to achieve high levels of performance and integration. It is typically controlled by a microcontroller or DSP, which configures the device and processes the data transmitted and received over the telephone line. The device includes protection circuitry to withstand voltage surges and other anomalies on the telephone network. Its programmable impedance matching feature is essential for optimizing signal quality and ensuring compliance with various country-specific regulations. Refer to the datasheet for detailed specifications, application notes, and design guidelines. The specific package type and operating temperature range are also specified in the datasheet.

You May Also Be Interested in

Infineon Technologies
Lowest to $6.2971
Intersil
Lowest to $4.8140
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Broadcom Limited
Lowest to $10.8258
ST-Ericsson Inc
Lowest to $42.5952
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess