EN
  • EN
  • DE

SI3014-C-FS

Part No SI3014-C-FS
Manufacturer Silicon Labs
Catalog Interface - Modems - ICs and Modules
Description IC LINE-SIDE DAA 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Tube
Data Format ASK over Home Power Lines
Supply Voltage (V) 3.3V, 5V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SI3014
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 716184-SI3014-C-FS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3014-C-FS CAD Model

Description

The SI3014-C-FS is a global direct access arrangement (DAA) integrated circuit (IC) from Silicon Labs. It's designed for use in modems, answering machines, and other telephony applications that require a direct connection to a telephone line. The device provides a complete analog interface to the telephone network, handling all necessary functions such as ringing detection, loop current detection, and line impedance matching.

Applications:

  • Modems: Enables direct connection of modems to telephone lines for data transmission.
  • Answering Machines: Provides the interface for recording and playing back messages over the phone line.
  • Caller ID Systems: Detects and decodes caller ID information transmitted over the telephone line.
  • Set-Top Boxes: Integrating telephony features in set-top boxes.
  • Point-of-Sale (POS) Terminals: Facilitating dial-up connections for transaction processing.

Features:

  • Global DAA Functionality: Supports multiple country-specific telephone line standards.
  • Integrated Ringing Detection: Detects incoming ring signals to alert the system.
  • Loop Current Detection: Monitors the telephone line for on-hook/off-hook status.
  • Line Impedance Matching: Provides adjustable impedance to match the telephone line characteristics.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Programmable Gain: Allows adjustment of the transmit and receive signal levels.

Benefits:

  • Simplified Design: Integrates all necessary DAA functions into a single IC, reducing component count and board space.
  • Global Compatibility: Supports a wide range of telephone line standards, making it suitable for global products.
  • Improved Performance: Provides accurate and reliable telephone line interface.
  • Reduced Cost: Lower component count and simplified design can reduce overall system cost.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.

Additional Details:

The SI3014-C-FS typically operates from a single 3.3V or 5V supply. It includes built-in protection circuits to prevent damage from voltage surges and other telephone line transients. The device is controlled via a serial interface, allowing for easy configuration and control from a microcontroller. The ringing detection circuit is highly sensitive and can detect even weak ring signals. The loop current detection circuit accurately monitors the telephone line status, ensuring reliable operation. The line impedance matching can be adjusted to optimize the signal transfer between the device and the telephone line. This part offers a comprehensive and reliable solution for connecting electronic devices to telephone networks worldwide. The product also complies with relevant safety and regulatory standards.

You May Also Be Interested in

CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
Texas Instruments
IC EMBEDDED V.90 MODEM DSP
Lowest to $1.2592
Silicon Labs
IC ISOMODE SYST-SIDE DAA 24TSSOP
Lowest to $9.6565
Silicon Labs
EMBEDDED V.90 MODEM DSP | IC EMBEDDED V.90 MODEM DSP / DSP Chipset 16-Pin SOIC T/R
Lowest to $2.3343
Silicon Labs
Need more? Email Us
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC T/R
Lowest to $1.1515
Silicon Labs
Lowest to $4.2444
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $9.8706
Silicon Labs
IC ISOMODEM FCC LINE-SIDE 8SOIC
Lowest to $2.6115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess