EN
  • EN
  • DE

SI3015-BS

Part No SI3015-BS
Manufacturer Silicon Labs
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM LINE-SIDE DAA 16SOIC / Direct Access Arrangement
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Silicon Labs
Series ISOmodem
Packaging Tube
Part Status Obsolete(EOL)
Data Format V.90
Baud Rates 2.4k
Operating Supply Voltage 3.3V, 5V
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 794215-SI3015-BS
Popularity Medium
Supply and Demand Status Limited
Family Name SI3015
Introduction Date October 29, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI3015-BS CAD Model

Description

The Silicon Labs SI3015 is an integrated circuit (IC) designed for use in modems.

  • Package: 16-SOIC
  • Mounting Type: Surface Mount
  • Data Format: V.90
  • Baud Rate: Up to 2.4k
  • Operating Voltage: 3.3V or 5V
  • Status: Obsolete (EOL)
  • Estimated EOL Date: Unknown
  • Family: SI3015
  • Category: Integrated Circuits (ICs)
  • Cross-Reference: SI3015-BSR
  • Introduction Date: October 29, 1999
  • Supply and Demand Status: Limited

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
STMicroelectronics
PCI/USB ADSL CHIPSET
Need more? Email Us
MaxLinear Inc
ETHERNET ICS GPY112 SINGLE PORT
Lowest to $29.1045
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.9981
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 33.6Kbps 16-Pin SOIC Tube
Lowest to $21.0677
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP
Need more? Email Us
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess