EN
  • EN
  • DE

Si3011-F-FT

Part No Si3011-F-FT
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189642-Si3011-F-FT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Si3011-F-FT CAD Model

Description

The Si3011-F-FT is an ISOmodem® Direct Access Arrangement (DAA) device from Silicon Labs, designed to provide a complete analog interface for connecting to telephone lines. This allows for data communication over the Public Switched Telephone Network (PSTN). It is commonly used in embedded systems requiring modem functionality, such as point-of-sale terminals, security systems, and remote monitoring applications.

Applications:

  • Point-of-Sale (POS) Terminals: Facilitates secure data transmission for payment processing over telephone lines.
  • Security Systems: Enables remote monitoring and alarm reporting through modem connectivity.
  • Remote Monitoring Systems: Used in industrial and environmental monitoring applications for remote data acquisition.
  • Set-Top Boxes: Supports interactive services and data downloads via modem connections.
  • Automated Teller Machines (ATMs): Provides communication capabilities for transaction processing and remote diagnostics.

Features:

  • Integrated DAA Functionality: Includes all necessary components for interfacing with telephone lines, simplifying design and reducing board space.
  • ISOmodem Technology: Provides robust isolation between the digital and analog sides of the modem, enhancing safety and reliability.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Programmable Configuration: Allows flexible customization to meet specific application requirements.
  • Compliance with International Standards: Meets global regulatory requirements for telephone line interfaces.

Benefits:

  • Simplified Design: Reduces the complexity of modem interface design, shortening development time and lowering costs.
  • Enhanced Reliability: ISOmodem technology ensures robust isolation, protecting sensitive digital circuitry from telephone line transients.
  • Improved Performance: Provides high-quality signal transmission and reception, maximizing data throughput.
  • Reduced Power Consumption: Enables longer battery life in portable devices and lowers overall energy costs.
  • Global Compatibility: Meets international standards, allowing deployment in various regions without requiring redesign.

The Si3011-F-FT integrates line voltage detection, ring detection, and hybrid circuitry within a single chip. It supports various modulation schemes and data rates, making it versatile for different modem applications. The isolation capabilities ensure protection against surges and voltage spikes on the telephone line. Its low power consumption makes it suitable for applications where power conservation is essential. The device is typically controlled via a serial interface, allowing seamless integration with microcontrollers and other digital systems. The 'F-FT' likely designates a specific package type or feature set within the Si3011 family.

You May Also Be Interested in

Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Others
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
ST-Ericsson Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess