EN
  • EN
  • DE

SI3000-FS

Part No SI3000-FS
Manufacturer Silicon Labs
Catalog Interface - CODECs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - CODECs
Win Source Part Number 189626-SI3000-FS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3000-FS CAD Model

Description

The Si3000-FS is a highly integrated voice codec designed for use in telephony and voice processing applications. It provides a complete analog front-end for connecting to telephone lines or audio sources, and converts analog signals to digital format for processing by a microcontroller or DSP.

Applications

  • Corded and Cordless Telephones
  • Voice over IP (VoIP) Phones
  • Answering Machines
  • Speakerphones
  • Voice Modems
  • Security Systems

Features

  • Integrated Codec: Combines ADC, DAC, and filtering functions into a single chip.
  • Programmable Gain: Allows adjustment of the gain for both transmit and receive paths.
  • A-Law and μ-Law Companding: Supports both A-Law and μ-Law companding standards for telephony applications.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Serial Interface: Communicates with microcontrollers or DSPs through a standard serial interface, such as SPI or I2C.
  • Line Impedance Matching: Provides adjustable line impedance matching to optimize performance with different telephone lines.
  • On-Chip Oscillator: Integrated oscillator eliminates the need for an external crystal in some applications.

Benefits

  • Reduced Component Count: The high level of integration reduces the number of external components required, simplifying the design and lowering the cost.
  • Improved Voice Quality: The integrated filtering and gain control features ensure high-quality voice transmission and reception.
  • Lower Power Consumption: The low power design extends battery life in portable devices.
  • Simplified Interface: The serial interface simplifies communication with microcontrollers or DSPs.
  • Flexible Configuration: Programmable features allow the codec to be adapted to different application requirements.

Additional Details

The Si3000-FS typically operates with a power supply voltage of 3V to 5V. It is available in a small package, such as a TSSOP or QFN. It often incorporates features like automatic gain control (AGC) and sidetone generation. The digital interface supports various clocking schemes to synchronize with the host processor. Detailed specifications on the ADC and DAC resolution, sampling rates, and dynamic range are available in the device datasheet.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess