EN
  • EN
  • DE

TLV320AIC24CPFB

Part No TLV320AIC24CPFB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TLV320AIC24
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1270371-TLV320AIC24CPFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC24CPFB CAD Model

Description

Introducing the TLV320AIC24CPFB Audio Codec from Texas Instruments

The TLV320AIC24CPFB is a high-performance audio codec from Texas Instruments, designed to provide a comprehensive audio solution for a wide range of applications. This versatile integrated circuit is part of TI's esteemed TLV320 product line, known for delivering exceptional audio quality and functionality in a compact package. Whether you're designing professional audio equipment, consumer electronics, or automotive audio systems, the TLV320AIC24CPFB is engineered to meet your needs.

Key Features

  • High-Quality Audio: The codec supports 24-bit digital-to-analog and analog-to-digital conversion, ensuring pristine audio reproduction and recording.
  • Versatile Sampling Rates: With support for a range of sampling rates from 8 kHz to 96 kHz, it caters to various audio quality requirements and formats.
  • Multiple Audio Channels: The device features two analog input channels and four analog output channels, providing flexibility in audio routing and mixing.
  • Low Power Consumption: Designed for efficiency, the TLV320AIC24CPFB is ideal for battery-powered devices, with power-saving modes to extend device operation.
  • Integrated Programmable Gain Amplifier: The onboard PGA allows for precise control over input signal levels, enhancing the dynamic range and audio clarity.
  • Flexible Interface Options: It includes a variety of digital interfaces, including I2C and SPI for control, as well as an I2S-compatible audio serial bus for data transfer.

Applications

  • Portable Audio Devices
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Consumer Electronics
  • Digital Musical Instruments

The TLV320AIC24CPFB is housed in a compact 48-pin TQFP (Thin Quad Flat Package) that is well-suited for space-constrained applications. It operates over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.

With its robust feature set and Texas Instruments' reputation for quality, the TLV320AIC24CPFB stands out as a top choice for designers and engineers looking to integrate high-quality audio into their products. Its adaptability and performance make it a cornerstone component in the creation of superior audio experiences.

You May Also Be Interested in

Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess