EN
  • EN
  • DE

SI1171K1-B2-GM

Part No SI1171K1-B2-GM
Manufacturer Silicon Labs
Catalog Specialized Sensors
Description IC / Biometric Optical Heart Rate Sensor I²C, SPI Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Silicon Labs
Package Bulk
Product Status Obsolete
Sensor Type Biometric Optical Heart Rate
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346962-SI1171K1-B2-GM
Ultra Librarian 3D Model Ultra Librarian SI1171K1-B2-GM CAD Model

Description

The 1346962-SI1171K1-B2-GM is a specialized sensor that belongs to the category of Sensors and Transducers.

  • Sensor Type: Biometric Optical Heart Rate Sensor
  • Temperature Range: -40°C to 85°C
  • Output Type: I2C and SPI
  • Package Type: Bulk
  • Standard Package: 1
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

NXP / Nexperia
FXTH871511D - TPMS 7X7 1500kPa X
Lowest to $22.1100
STMicroelectronics
SENSOR 3D ORIENT DETECT DIG OUT
Need more? Email Us
LEM
Signal Conditioners & Signal Converters
Need more? Email Us
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
Texas Instruments
SENSOR RADAR CAN I2C SPI UART
Lowest to $27.2303
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5424
ON Semiconductor
IC LASER MONITOR FRONT 8-ODCSP
Lowest to $5.8209
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $4.7644

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess