EN
  • EN
  • DE

SI1142-M01-GM

Part No SI1142-M01-GM
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 850NM IR 10QFN / Optical Sensor IR 850nm I²C 10-SMD Module, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Silicon Labs
Package Strip
Product Status Not For New Designs
Type IR
Wavelength 850nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-SMD Module, No Lead
Supplier Device Package 10-QFN (4.9x2.9)
Base Product Number SI1142
Other Names SI1142-M01-GM,336-5128
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235028-SI1142-M01-GM
Ultra Librarian 3D Model Ultra Librarian SI1142-M01-GM CAD Model

Description

The SI1142-M01-GM is a digital UV index, ambient light, and infrared proximity sensor from Silicon Labs. This sensor integrates multiple sensing capabilities into a single chip, providing a compact and efficient solution for various applications. It's known for its low power consumption and high accuracy.

Applications:

  • Wearable Devices: Measuring UV exposure for sun safety monitoring in smartwatches and fitness trackers.
  • Mobile Phones: Ambient light sensing for automatic display brightness adjustment, and proximity detection for disabling the touchscreen during calls.
  • Industrial Control Systems: Ambient light sensing for controlling lighting systems based on external conditions.
  • Consumer Electronics: Remote controls with proximity detection for gesture recognition and user interface control.
  • Healthcare Applications: UV monitoring in medical devices.

Features:

  • UV Index Sensing: Measures UV light levels and calculates the UV index.
  • Ambient Light Sensing (ALS): Measures the intensity of visible light.
  • Infrared (IR) Proximity Sensing: Detects the presence of nearby objects using infrared light.
  • Digital I2C Interface: Communicates with microcontrollers and other devices using a standard I2C interface.
  • Low Power Consumption: Designed for battery-powered applications, maximizing battery life.

Benefits:

  • Improved User Experience: Automatic display brightness adjustment enhances readability and reduces eye strain.
  • Enhanced Safety: UV index monitoring helps users avoid excessive sun exposure.
  • Gesture Recognition: Proximity sensing enables intuitive gesture-based control.
  • Reduced Power Consumption: Low power design extends battery life in portable devices.
  • Simplified Integration: Digital I2C interface simplifies integration with microcontrollers and other systems.

Additional Details:

The SI1142-M01-GM operates on a low supply voltage (typically 1.71V to 3.6V) and offers a configurable I2C address. The sensor's UV index, ambient light, and proximity data are accessible through the I2C interface. It includes built-in algorithms to compensate for environmental variations and improve accuracy. The sensor is typically available in a small surface-mount package. Refer to the Silicon Labs datasheet for detailed electrical and mechanical specifications, as well as application notes and example code for implementation. It is important to follow the manufacturer's recommendations for optical design and calibration to achieve optimal performance.

You May Also Be Interested in

Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $0.9794
Broadcom Limited
IC USB LASER MOUSE SENSOR 22DIP
Lowest to $1.9589
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049
Renesas Electronics America
OPTICAL SENSOR
Lowest to $1.0909
Broadcom Limited
MODULE AMBIENT SENSOR OPT 625NM
Lowest to $3.0977
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $2.7858
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $161.5395
Rohm Semiconductor
SENSOR OPT 530NM AMBIENT 5WSOF
Lowest to $0.6345
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.3442

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess