EN
  • EN
  • DE

HBS100ZG-A

Part No HBS100ZG-A
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description HBS SERIES - 100 WATT | DC DC CONVERTER 5V 100W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Bel Power Solutions
Packaging Bulk
Status Obsolete
Type Isolated Module
Voltage - Input (Minimum) 34V
Voltage - Input (Maximum) 75V
Voltage - Output 1 5V
Current - Output (Maximum) 20A
Power (W) 100W
Voltage - Isolation 1.5kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, SCP
Temperature Range - Operating -40°C ~ 100°C
Efficiency 84%
Mounting Style Through Hole
Manufacturer Package 9-DIP Module
Parts Dimension 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Control Features Enable, Active High
Manufacturer Pack Quantity 28
MSL Level 1 (Unlimited)
Win Source Part Number 1178796-HBS100ZG-A
Manufacturer Homepage www.power-one.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HBS100ZG-A CAD Model

Description

The Bel Power Solutions DCDC converter is a board mount power supply that belongs to the Power Supplies - Board Mount category.

  • Product Category: Power Supplies - Board Mount
  • Product Type: Isolated Module
  • Mounting Style: Through Hole
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer: Bel Power Solutions
  • Win Source Part Number: 1178796-HBS100ZG-A
  • Packaging: Bulk
  • Size/Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
  • Application: ITE (Commercial)
  • Voltage Isolation: 1.5kV
  • Current Output (Max): 20A
  • Voltage Input: 34V to 75V
  • Voltage Output: 5V
  • Power (Watts): 100W
  • Efficiency: 84%
  • Package Quantity: 28

You May Also Be Interested in

Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess