EN
  • EN
  • DE

SI1102-A-GM

Part No SI1102-A-GM
Manufacturer Silicon Labs
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECTIVE 50CM 8WDFN / OPTICAL PROXIMITY DETECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Packaging Tube
Sensing Distance 19.7" (50cm) 1.6'
Sensing Method Reflective
Sensing Object Non-Metallic
Mounting Style SMD
Current - Supply 400mA
Supply Voltage (V) 2.2V ~ 5.25V
Manufacturer Package 8-WDFN Exposed Pad
Features Low Power
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811283-SI1102-A-GM
Ultra Librarian 3D Model Ultra Librarian SI1102-A-GM CAD Model

Description

The Silicon Labs 811283-SI1102-A-GM is an electronic component designed with low power features.

  • Mounting Style: SMD
  • Sensing Distance: 19.7" (50cm) 1.6'
  • Sensing Method: Reflective
  • Sensing Objects: Non-metallic
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 100
  • MSL Level: 3 (168 Hours)
  • Supply Voltage Range: 2.2V to 5.25V

You May Also Be Interested in

Silicon Labs
SENSOR OPT REFLECTIVE 50CM 8WDFN / OPTICAL PROXIMITY DETECTOR
Lowest to $58.2090
TT Electronics
SENSOR REFLECTIVE 5.58MM NPN
Need more? Email Us
Broadcom Limited
Agilent AEDR-8300 Series Encoders Reflective Surface Mount Optical Encoder | SENSOR OPT REFLECTIVE 2MM 6SMD
Lowest to $15.4098
Broadcom Limited
ENCODER REFL OPTICAL 2CH 1.5MM / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE 152MM NPN OPEN
Need more? Email Us
Omron
SENSOR OPTO REFL 5MM THRU PCB
Need more? Email Us
Broadcom Limited
SENSOR OPT REFLECTIVE 2MM 6SMD / Agilent AEDR-8300 Series Encoders Reflective Surface Mount Optical Encoder
Lowest to $8.9121
Broadcom Limited
ENCODER REFL OPT 1CH 75LPI 5V
Lowest to $8.7551
TT Electronics
SENSOR REFLECTIVE 5.58MM NPN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess