EN
  • EN
  • DE

EFM32GG980F1024-QFP100

Part No EFM32GG980F1024-QFP100
Manufacturer Silicon Labs
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer Silicon Labs
Series Giant Gecko
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 48MHz
Connectivity EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.85V ~ 3.8V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number EFM32GG980F1024, 914-1050-2, 914-1050-6, EFM32GG980F1024-ND, 914-1050-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870203-EFM32GG980F1024-QFP100
Ultra Librarian 3D Model Ultra Librarian EFM32GG980F1024-QFP100 CAD Model

Description

The EFM32GG980F1024-QFP100 is a high-performance, energy-friendly 32-bit microcontroller from Silicon Labs' EFM32 Giant Gecko family. It's based on the ARM Cortex-M4 core and offers a rich set of peripherals, making it suitable for a wide range of applications requiring low power consumption and high processing power.

Applications

  • Industrial automation: Control systems, sensor networks, and data acquisition.
  • Building automation: HVAC control, lighting control, and security systems.
  • Smart metering: Energy monitoring and management.
  • Medical devices: Portable health monitors and diagnostic equipment.
  • Consumer electronics: Wearable devices and remote controls.

Features

  • ARM Cortex-M4 core: Provides high processing power with energy efficiency.
  • 1024KB Flash memory: Offers ample storage for program code and data.
  • 128KB RAM: Provides sufficient memory for data manipulation and temporary storage.
  • Low energy consumption: Optimised for battery-powered applications.
  • 12-bit ADC: Enables precise analog-to-digital conversion for sensor inputs.
  • 12-bit DAC: Allows for precise analog output generation.
  • Timers and counters: Provides flexible timing and counting capabilities.
  • Communication interfaces: Includes UART, SPI, I2C, and USB.
  • QFP100 package: Offers a compact form factor for easy integration.

Benefits

  • High performance: The ARM Cortex-M4 core enables efficient execution of complex algorithms.
  • Low power consumption: Extends battery life in portable applications.
  • Rich peripheral set: Reduces the need for external components, simplifying design and lowering cost.
  • Flexible communication interfaces: Enables seamless integration with a wide range of devices.
  • Large memory capacity: Provides ample storage for program code and data.

Additional Details

The EFM32GG980F1024-QFP100 operates with a supply voltage range typically between 1.98V and 3.8V. The operating temperature is from -40°C to +85°C. It includes advanced encryption standard (AES) accelerator for security applications. It also features a low energy sensor interface (LESENSE) for efficient sensor data collection. Detailed datasheets, application notes and software examples are available from Silicon Labs.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess