EN
  • EN
  • DE

CPT213B-A01-GMR

Part No CPT213B-A01-GMR
Manufacturer Silicon Labs
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description 13 CHANNEL CAPACITIVE TOUCH CONT / Capacitive Touch Buttons 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Silicon Labs
Package Tape & Reel
Product Status Not For New Designs
Type Buttons
Proximity Detection No
Number of Inputs Up to 13
Interface I2C
Voltage - Supply 1.8V ~ 3.6V
Current - Supply 3.6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number CPT213
Standard Package 1,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346974-CPT213B-A01-GMR
Ultra Librarian 3D Model Ultra Librarian CPT213B-A01-GMR CAD Model

Description

The CPT213B-A01-GMR is a capacitive touch sensor interface IC designed for buttons.

  • Inputs: Up to 13
  • Interface: I2C
  • Current Supply: 3.6mA
  • Voltage Range: 1.8V to 3.6V
  • Package: 24-WFQFN Exposed Pad
  • Mounting: Surface Mountable
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Silicon Labs
  • Product Status: Not for New Designs

You May Also Be Interested in

STMicroelectronics
IC SENSOR S-TOUCH 16CH 32QFN
Lowest to $3.0492
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $24.6512
Microchip Technology
QSLIDE TOUCH SLIDER IC | IC SENSOR TCH SLDR QSLDE 14TSSOP
Lowest to $4.5980
Cypress Semiconductor Corp
IC CAP SENSE 16QFN
Lowest to $0.6686
Infineon Technologies
IC PROXIMITY SWITCH PDSO-14
Lowest to $13.0565
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.8866
Semtech Corporation
IC TOUCH SENSOR 12CH 32 MLPQ
Lowest to $1.3063
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess