EN
  • EN
  • DE

ADA4898-1YRDZ

Part No ADA4898-1YRDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Voltage, Low Noise, Low Distortion, Unity Gain Stable, High Speed Op Amp | IC OPAMP VFB 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 55V/μs
-3db Bandwidth 65MHz
Current - Input Bias 100nA
Voltage - Input Offset 20μV
Supply Current 7.9mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 16.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number ADA4898
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1139505-ADA4898-1YRDZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, LED Lighting, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian ADA4898-1YRDZ CAD Model

Description

The ADA4898-1YRDZ from Analog Devices Inc. is a high-performance, low-noise operational amplifier that delivers exceptional speed and accuracy for a wide range of applications. This operational amplifier is designed to meet the stringent requirements of high-speed signal processing in both industrial and consumer applications.

Key Features

  • Low Noise Performance: The ADA4898-1YRDZ boasts an ultra-low noise density of 0.9 nV/√Hz at 1 kHz, making it ideal for applications requiring high signal integrity.
  • High Speed: With a slew rate of 1000 V/µs and a gain bandwidth product of 230 MHz, this op-amp is capable of handling fast signal transitions and high-frequency signals with ease.
  • Low Distortion: Total Harmonic Distortion (THD) is minimized, which is critical for high-fidelity audio applications and precision instrumentation.
  • Stable Over Capacitive Loads: The ADA4898-1YRDZ can drive capacitive loads up to 200 pF without oscillations, providing stable performance in feedback and buffering circuits.
  • Wide Supply Range: This op-amp operates from a supply voltage range of ±5 V to ±15 V, offering design flexibility for various applications.
  • Robust ESD Protection: It features electrostatic discharge (ESD) protection levels of ±8 kV (Human Body Model), ensuring reliability and longevity in harsh environments.

Applications

The ADA4898-1YRDZ is suitable for a range of applications, including:

  • High-performance audio equipment
  • Precision data acquisition systems
  • Active filtering
  • High-speed integrators
  • Photodiode amplification
  • Medical imaging systems

Package and Availability

The ADA4898-1YRDZ comes in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that is designed to optimize the thermal and electrical performance. This package also allows for a smaller footprint on the PCB, which is beneficial for space-constrained applications.

Analog Devices Inc. is known for their commitment to high-quality and reliable components. The ADA4898-1YRDZ operational amplifier is no exception and is available for order to enhance the performance of your high-speed signal processing designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1043 $51.0430
24+ $4.1882 $100.5168
37+ $4.0573 $150.1201
51+ $3.9264 $200.2464
66+ $3.7955 $250.5030
89+ $3.4029 $302.8581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess