EN
  • EN
  • DE

C8051F326DK

Part No C8051F326DK
Manufacturer Silicon Labs
Catalog Evaluation Boards - Embedded - MCU, DSP
Description C8051F326 EVAL BRD  /  C8051F326 series 8051 MCU 8-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Silicon Labs
Package Bulk
Product Status Not For New Designs
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor 8051
Utilized IC / Part C8051F326
Mounting Type Fixed
Contents Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
Base Product Number C8051
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8471.41.0150
Other Names 336-1306
Standard Package 1
Win Source Part Number 1002074-C8051F326DK
Ultra Librarian 3D Model Ultra Librarian C8051F326DK CAD Model

Description

The C8051F326DK evaluation board is an embedded MCU development kit manufactured by Silicon Labs.

  • Application: MCU 8-bit
  • Core Processor: 8051
  • Includes: USB debug adapter programmer, cable, power supply, and board(s)
  • IC/Part: C8051F326
  • Package: Bulk
  • Connectivity: I2C, SPI, and UART/USART
  • Voltage Range: 2.2V to 3.6V
  • ECCN: EAR99
  • Use: Development boards, kits, programmers, and evaluation boards

You May Also Be Interested in

NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess