EN
  • EN
  • DE

BGM13P22F512GA-V2

Part No BGM13P22F512GA-V2
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Blue Gecko
Package Strip
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 8dBm
Sensitivity -94.8dBm
Serial Interfaces GPIO, I²C, I²S, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part EFR32BG
Memory Size 512kB Flash, 64kB RAM
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 9.9mA
Current - Transmitting 9.5mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number BGM13
Standard Package 100
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1351212-BGM13P22F512GA-V2
Ultra Librarian 3D Model Ultra Librarian BGM13P22F512GA-V2 CAD Model

Description

The 1351212-BGM13P22F512GA-V2 is a Bluetooth v5.0 RF transceiver module from Silicon Labs.

  • Mounting Type: Surface Mount
  • Package: Module
  • Frequency: 2.4 GHz
  • Protocol: Bluetooth v5.0
  • Data Rate: 2 Mbps
  • Memory: 512 kB Flash, 64 kB RAM
  • Antenna: Integrated, Chip
  • Power Output: 8 dBm
  • Sensitivity: -94.8 dBm
  • Receiving Current: 9.9 mA
  • Serial Interfaces: GPIO, I²C, I²S, SPI, UART
  • Applications: IoT, Home Automation, Smart Energy Management

You May Also Be Interested in

Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185
Quectel
Linear IC
Lowest to $224.0863
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5753 $55.7259
7+ $15.2412 $106.6884
11+ $14.7650 $162.4150
14+ $14.2887 $200.0418
19+ $13.8124 $262.4356
25+ $12.3835 $309.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess