EN
  • EN
  • DE

BGM111A256V1

Part No BGM111A256V1
Manufacturer Silicon Labs
Catalog Custom Parts (B - D)
Description Bluetooth v4.1 (BLE) SMART SOC 0.1152Mbps Automotive 31-Pin SMD Module Cut Tape
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Current - Receiving 7.5 mA
Current - Transmitting 8.2 mA
Data Rate 100 kbps
Frequency 2.4 GHz
Height 2.2 mm
Interface I2C, SPI, UART
Length 15 mm
Max Operating Temperature 85 °C
Max Supply Current 8.2 mA
Max Supply Voltage 3.8 V
Memory Size 32 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.4 V
Mount Surface Mount
REACH SVHC Unknown
RoHS Compliant
Sensitivity (dBm) -93 dBm
Width 13 mm
Win Source Part Number 1227210-BGM111A256V1
Categories Custom Parts
Manufacturer Silicon Labs
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGM111A256V1 CAD Model

Description

The Silicon Labs BGM111A256V1 is a custom part with medium popularity. The product is an integrated circuit that operates @ a frequency of 2.4 GHz and has a data rate of 100 kbps. The device has a memory size of 32 kB and an interface of I2C, SPI, and UART.

  • Mounting Type: surface mount
  • RoHS: compliant
  • Operating Temperature Range: -40°C to 85°C
  • Sensitivity: -93 dBm
  • Length: 15 mm
  • Height: 2.2 mm
  • Width: 13 mm
  • Maximum Supply Voltage: 3.8 V
  • Minimum Supply Voltage: 2.4 V
  • Maximum Supply Current: 8.2 mA
  • Current Receiving: 7.5 mA
  • Current Transmitting: 8.2 mA

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
UTC
Lowest to $0.3269
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
TE Connectivity
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess