EN
  • EN
  • DE

SYT03S05SHC

Part No SYT03S05SHC
Manufacturer Silergy Corp
Catalog ESD and Circuit Protection
Description ESD Suppressor USB2.0 Uni-Direction 20KV 2-Pin DFN12106L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140752-SYT03S05SHC
Categories ESD and Circuit Protection
Manufacturer Silergy Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SYT03S05SHC CAD Model

Description

The SYT03S05SHC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. This converter is designed to provide a regulated output voltage from a higher input voltage, with high efficiency and low ripple. It's suitable for a wide range of applications where efficient power conversion is essential.

Applications

  • Portable Devices: Powering microcontrollers and other components in battery-powered devices.
  • Point-of-Load Regulation: Providing regulated voltage to specific components on a circuit board.
  • Industrial Control Systems: Powering sensors, microprocessors, and other components in industrial environments.
  • Networking Equipment: Supplying power to network interface cards, routers, and switches.
  • Automotive Systems: Supplying power to various electronic systems within vehicles.

Features

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power losses.
  • Wide Input Voltage Range: Supports a wide input voltage range for flexible application.
  • Adjustable Output Voltage: Allows for adjustable output voltage using external resistors.
  • Integrated MOSFETs: Includes integrated high-side and low-side MOSFETs for efficient switching.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.

Benefits

  • Extended Battery Life: High efficiency maximizes battery life in portable applications.
  • Reduced Heat Dissipation: Efficient power conversion minimizes heat generation, improving system reliability.
  • Flexible Design: Adjustable output voltage allows for customization to meet specific application requirements.
  • Compact Solution: Integrated MOSFETs reduce the number of external components, minimizing board space.
  • Enhanced Protection: Overcurrent and thermal shutdown protection ensure safe and reliable operation.

Additional Details

The SYT03S05SHC typically operates with an input voltage range of 4.5V to 18V, delivering an adjustable output voltage from 0.8V up to VIN. It can provide a continuous output current of up to 3A. The switching frequency is typically around 500 kHz. The device is available in a small QFN package. It also features internal soft-start functionality to limit inrush current during startup. This DC-DC converter is designed to operate over an industrial temperature range of -40°C to +85°C. The SYT03S05SHC is ideal for applications requiring high efficiency, compact size, and robust protection features.

The SYT03S05SHC's combination of efficiency, flexibility, and protection makes it an excellent choice for a wide variety of power management applications.

You May Also Be Interested in

Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 3.3V 15kV Air/8kV Contact 8-Pin SOIC T/R
Lowest to $0.2610
Yageo
ESD Suppressor Diode Array Bi-Directional 15kV 8-Pin SOIC T/R
Need more? Email Us
Taiwan Semiconductor
SOT-23, 5V, 350W, 0.8pF, ESD Protection Diode & Array
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 12.5VC SC70-3 / 12.5V (Typ) Clamp 12A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Lowest to $0.3465
ON Semiconductor
TVS DIODE 4.8VWM 8VC 2X2DFN / 8V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Lowest to $0.0386
Yageo
ESD Suppressor TVS Array Dual Uni-Directional 5V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0300
Renesas Electronics America
NNCD18 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.1346
ON Semiconductor
TVS DIODE 3.3VWM 12VC 2X3DFN / 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Lowest to $0.6239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154,503 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess