EN
  • EN
  • DE

SY8201CABC

Part No SY8201CABC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFC
Manufacturer Silergy Corp
Win Source Part Number 757030-SY8201CABC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8201CABC CAD Model

Description

The SY8201CABC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. This converter is designed to provide a regulated output voltage from a higher input voltage, with a focus on efficiency and compact size.

Applications

  • Notebook Computers: Powers core processors, memory, and peripherals in laptops and other portable devices.
  • Set-Top Boxes: Provides regulated voltage for various components in set-top boxes and media players.
  • LCD Monitors and TVs: Used in display panels to regulate the power supply for backlighting and display drivers.
  • Networking Equipment: Supplies power to routers, switches, and other networking devices.
  • Portable Devices: Incorporated in smartphones, tablets, and other battery-powered devices for efficient power management.

Features

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power losses.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific application requirements.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Provides short-circuit protection to safeguard the converter and connected components.
  • Thermal Shutdown: Incorporates thermal shutdown to protect the device from overheating.
  • Compact Package: Available in a small form-factor package, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Improves battery life in portable devices due to its high efficiency.
  • Reduced Heat Dissipation: Minimizes heat generation, enhancing system reliability and longevity.
  • Simplified Design: Simplifies power supply design with integrated features and minimal external components.
  • Enhanced System Performance: Provides stable and regulated power, improving the performance of connected devices.
  • Robust Protection: Protects the system from potential damage due to overcurrent, short-circuit, and thermal events.

Additional Details

The SY8201CABC operates at a specific switching frequency, which affects its efficiency and ripple characteristics. The datasheet provides detailed information on the recommended inductor and capacitor values for optimal performance. It also includes thermal considerations and layout guidelines to ensure stable and reliable operation.

The device's enable pin allows for external control of the converter's operation, enabling power-saving modes and system-level power management.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1479 $50.2860
825+ $0.1214 $100.1550
1,280+ $0.1176 $150.5280
1,760+ $0.1138 $200.2880
2,275+ $0.1100 $250.2500
3,045+ $0.0986 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess