EN
  • EN
  • DE

SY6813PEC

Part No SY6813PEC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Silergy Corp
Win Source Part Number 757010-SY6813PEC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY6813PEC CAD Model

Description

The SY6813PEC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed for a wide range of applications requiring efficient power conversion from a higher voltage to a lower voltage. This regulator integrates high-side and low-side MOSFETs to minimize external components and maximize efficiency. The SY6813PEC operates at a high switching frequency, enabling the use of smaller external components, making it ideal for space-constrained applications.

Applications:

  • Point-of-Load (POL) Regulators: Used in various electronic devices requiring localized voltage regulation.
  • Notebook Computers: Powers core logic, I/O, and memory.
  • Set-Top Boxes: Provides efficient power for internal components.
  • LCD Monitors and TVs: Powers the display panel and associated circuitry.
  • Distributed Power Systems: Provides regulated power in complex electronic systems.
  • Networking Equipment: Used in routers, switches, and other networking devices.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements.
  • Over-Current Protection (OCP): Protects the device and downstream components from over-current conditions.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Short-Circuit Protection (SCP): Protects the device from damage due to short circuits.
  • Thermal Shutdown: Shuts down the device when the junction temperature exceeds a safe limit.
  • Internal Compensation: Simplifies design and reduces the number of external components.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Efficiency: Synchronous rectification significantly improves efficiency, reducing power losses and heat generation.
  • Simplified Design: Integrated MOSFETs and internal compensation reduce the number of external components, simplifying the design process.
  • Enhanced Reliability: Comprehensive protection features ensure reliable operation and prevent damage to the device and downstream components.
  • Reduced Board Space: Small package size minimizes board space requirements.
  • Cost-Effective Solution: Integration and reduced external components result in a cost-effective power management solution.
  • Stable Performance: Stable operation across a wide range of input voltages and output currents.

Additional Details:

The SY6813PEC is typically available in a QFN package. Its switching frequency is designed to optimize the trade-off between efficiency and component size. Specific technical specifications should be referenced in the official Silergy Corp datasheet for the SY6813PEC, as they vary based on specific configurations and operating conditions. These specifications include input voltage range, output voltage range, maximum output current, switching frequency, and thermal resistance. It is crucial to consult the datasheet for accurate and up-to-date information when designing with this component.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2663 $50.5970
460+ $0.2185 $100.5100
710+ $0.2117 $150.3070
980+ $0.2048 $200.7040
1,265+ $0.1980 $250.4700
1,695+ $0.1775 $300.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 324,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess