EN
  • EN
  • DE

SY8161BEBC

Part No SY8161BEBC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT23-6
Manufacturer Silergy Corp
Win Source Part Number 757029-SY8161BEBC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8161BEBC CAD Model

Description

The SY8161BEBC is a high-efficiency synchronous buck converter manufactured by Silergy Corp. This step-down DC-DC converter is designed to deliver a stable and regulated output voltage from a higher input voltage. It's commonly used in portable devices, power banks, and other battery-powered applications due to its high efficiency and compact size.

Applications:

  • Portable Devices: Powers various components in smartphones, tablets, and other portable devices.
  • Power Banks: Provides regulated power for charging portable devices from power banks.
  • Solid State Drives (SSDs): Used for voltage regulation in SSDs.
  • Networking Equipment: Powers various components in routers, switches, and modems.
  • Industrial Equipment: Employed in industrial control systems and automation equipment.

Features:

  • High Efficiency: Operates with high efficiency, minimizing power loss and maximizing battery life.
  • Synchronous Rectification: Uses synchronous rectification to improve efficiency and reduce heat dissipation.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, making it suitable for various applications.
  • Adjustable Output Voltage: Allows the output voltage to be adjusted to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the converter and connected devices from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the converter and connected devices from overvoltage conditions.
  • Thermal Shutdown Protection: Shuts down the converter when the temperature exceeds a safe limit.
  • Compact Package: Comes in a compact package, saving board space in space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Improved Thermal Performance: Synchronous rectification reduces heat dissipation, improving thermal performance.
  • Versatile Application: Wide input voltage range and adjustable output voltage make it suitable for various applications.
  • Robust Protection: Overcurrent, overvoltage, and thermal shutdown protection ensure reliable operation.
  • Space-Saving Design: Compact package saves valuable board space.

Technical Specifications:

The SY8161BEBC operates with an input voltage range of typically 2.5V to 5.5V and delivers an adjustable output voltage. It can provide a continuous output current. It's available in a compact package like QFN. More specific data can be found in the datasheet.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess