EN
  • EN
  • DE

SY8100ABC

Part No SY8100ABC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350565-SY8100ABC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8100ABC CAD Model

Description

The SY8100ABC is a high-efficiency step-down (buck) DC-DC converter manufactured by Silergy Corp. It is designed for portable applications that require high power density and efficiency. The device integrates both high-side and low-side MOSFETs, which reduces the external component count and simplifies the design process. The SY8100ABC operates at a high switching frequency, allowing the use of smaller external inductors and capacitors, resulting in a compact solution size.

Applications:

  • Smartphones and Tablets: Providing efficient power to core components and peripherals.
  • Portable Media Players: Supplying power for audio and video playback.
  • Power Banks: Used in portable power banks to efficiently step down voltage for charging devices.
  • Solid State Drives (SSDs): Powering the controller and memory chips in SSDs.
  • Wearable Devices: Smartwatches, fitness trackers, and other battery-powered wearable electronics.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses.
  • Wide Input Voltage Range: Supports a broad range of input voltages, typically 2.5V to 5.5V.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Integrated Power MOSFETs: Simplifies design and reduces component count.
  • Over-Current Protection (OCP): Protects the device and load from excessive current.
  • Short-Circuit Protection (SCP): Protects the device and load from short circuits.
  • Over-Temperature Protection (OTP): Prevents the device from overheating and potential damage.

Benefits:

  • Extended Battery Life: High efficiency translates to longer operating times for battery-powered devices.
  • Reduced Component Count: Integrated MOSFETs simplify design and reduce the number of external components required.
  • Smaller Solution Size: High switching frequency allows for smaller external components, resulting in a more compact solution.
  • Improved System Reliability: Integrated protection features safeguard the device and the load.
  • Versatile Application: Suitable for a wide range of portable and battery-powered applications.

The SY8100ABC is available in a compact package. For detailed specifications, including switching frequency, output current capabilities, and thermal performance, refer to the datasheet provided by Silergy Corp.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,200 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess