The SY8081BDQC is a high-efficiency synchronous step-down DC-DC converter from Silergy Corp. It is designed to provide a regulated output voltage from a higher input voltage with high efficiency and low ripple.
Applications
- Portable Devices
- Power Banks
- Point-of-Load Regulators
- Battery-Powered Applications
Features
- High Efficiency up to 95%
- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Adjustable
- Low Quiescent Current
- Short Circuit Protection
- Over Temperature Protection
Benefits
- Longer battery life in portable devices
- Reduced power dissipation
- Flexible output voltage settings
- Increased system reliability with protection features
Additional Details
The SY8081BDQC integrates a synchronous rectifier, which improves efficiency by reducing diode conduction losses. It typically operates at a high switching frequency, allowing for smaller external components. The device's low quiescent current contributes to energy savings in standby mode. Refer to the datasheet for details regarding input and output voltage ranges, current limits, and recommended external component values.