EN
  • EN
  • DE

SN74AHCT158NSRE4

Part No SN74AHCT158NSRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SO / Multiplexer 4 x 2:1 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHCT158
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256875-SN74AHCT158NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT158NSRE4 CAD Model

Description

Product Overview: SN74AHCT158NSRE4 by Texas Instruments

The SN74AHCT158NSRE4 is a high-performance quadruple 2-line to 1-line data selector/multiplexer designed and manufactured by Texas Instruments. This integrated circuit is part of the 'AHCT' family, which is known for its advanced high-speed CMOS technology. The device is ideally suited for implementing non-inverting data selection and multiplexing functions in a wide array of digital applications.

Key Features:

  • Logic Type: The SN74AHCT158NSRE4 operates as a 2-line to 1-line multiplexer with quad function, allowing for efficient data routing based on the select inputs.
  • Operating Voltage: This IC is compatible with a 4.5V to 5.5V VCC supply voltage, making it suitable for interfacing with 5V TTL logic levels while maintaining low power consumption.
  • Output Drive Capability: It has a strong output drive capability with ±8-mA output drive at 5 V, ensuring reliable signal transmission even in demanding environments.
  • Logic Family: As a member of the AHCT logic family, it combines the advantages of both CMOS and TTL logic, providing high-speed operation with low power consumption.
  • Package: The device is available in a surface-mount SOP (Small Outline Package) with the NSR suffix indicating a reel packaging for automated assembly processes.
  • Temperature Range: The operating temperature range of the SN74AHCT158NSRE4 is from -40°C to 85°C, allowing for stable performance across various environmental conditions.

Applications:

The SN74AHCT158NSRE4's versatile nature makes it an excellent choice for various applications, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Control systems
  • Computer systems

Quality and Reliability:

Texas Instruments is globally recognized for its commitment to quality and reliability. The SN74AHCT158NSRE4 is no exception, as it is rigorously tested to meet the high standards set by the industry, ensuring optimal performance and durability for the end-user.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess