EN
  • EN
  • DE

SY8047QDC

Part No SY8047QDC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839313-SY8047QDC
Ultra Librarian 3D Model Ultra Librarian SY8047QDC CAD Model

Description

The SY8047QDC is a high-efficiency, synchronous step-down DC-DC converter from Silergy Corp. It is designed for applications requiring a compact and efficient power solution. This device integrates a main switch and a synchronous rectifier to minimize conduction loss and achieve high efficiency.

Applications:

  • Portable Devices: Ideal for powering smartphones, tablets, and other battery-powered gadgets due to its compact size and high efficiency.
  • Power Banks: Used in power banks to efficiently convert the battery voltage to the required output voltage for charging devices.
  • Wireless Chargers: Employed in wireless charging circuits to regulate the voltage and current for efficient power transfer.
  • IoT Devices: Suitable for various IoT applications where space and power efficiency are critical.
  • Solid State Drives (SSDs): Can provide power to SSDs requiring stable and efficient voltage regulation.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Supports a wide input voltage range, allowing compatibility with various power sources.
  • Low Quiescent Current: Features low quiescent current for extended battery life in portable applications.
  • Over-Current Protection (OCP): Includes over-current protection to prevent damage from excessive current draw.
  • Short-Circuit Protection (SCP): Provides short-circuit protection to safeguard the device and connected circuitry.
  • Over-Temperature Protection (OTP): Incorporates over-temperature protection to prevent thermal damage.
  • Compact Package: Available in a small QFN package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Improved System Reliability: Built-in protection features enhance system reliability by preventing damage from electrical faults.
  • Smaller Solution Size: Compact package allows for a smaller overall solution size, ideal for space-constrained applications.
  • Reduced Heat Dissipation: High efficiency minimizes heat dissipation, improving thermal performance.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.

The SY8047QDC operates at a high switching frequency, allowing for the use of smaller external components. It also has an enable pin for shutdown control, further reducing power consumption when the device is not in use. This converter provides a cost-effective and reliable power management solution for a wide range of applications.

You May Also Be Interested in

Advantech Corp
SWITCH SL set USA
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3174 $50.7840
385+ $0.2605 $100.2925
595+ $0.2523 $150.1185
820+ $0.2442 $200.2440
1,060+ $0.2360 $250.1600
1,420+ $0.2116 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,268 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess