The AD241JR from Analog Devices Inc. stands as a high-precision voltage reference component, designed to offer a stable and accurate reference voltage for various applications. It is an essential building block in the design of analog circuits, providing a reference that ensures the accuracy and stability of the system.
Key Features
- High Accuracy: The AD241JR delivers a precise voltage reference with minimal deviation, making it suitable for critical applications where precision is paramount.
- Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide range of operating temperatures, ensuring reliable performance in diverse environments.
- Low Noise: It exhibits low noise characteristics, which is crucial for maintaining signal integrity in sensitive electronic equipment.
- Stable Over Time: The device is designed to provide long-term stability, which minimizes the need for recalibration and maintenance over its operational lifespan.
- Wide Operating Voltage Range: The AD241JR operates over a broad voltage range, offering flexibility in various power supply configurations.
- Compact Package: Available in a small footprint package, it is ideal for space-constrained applications.
Applications
The AD241JR is versatile and can be used in a wide array of applications, including:
- Data Acquisition Systems
- Precision Instrumentation
- Analog-to-Digital Converters (ADCs)
- Digital-to-Analog Converters (DACs)
- Industrial Control Systems
- Portable Battery-Powered Devices
Product Specifications
Parameter
Value
Output Voltage
Specific to model variant
Initial Accuracy
±0.05%
Temperature Coefficient
Typically 10ppm/°C
Package Type
Surface-mount or through-hole (depending on the model)
The AD241JR is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. Its precision and stability make it an ideal choice for professionals seeking to enhance the performance of their electronic designs.