EN
  • EN
  • DE

SY8021LFCC

Part No SY8021LFCC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350543-SY8021LFCC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8021LFCC CAD Model

Description

The SY8021LFCC is a high-efficiency synchronous step-down DC-DC converter produced by Silergy Corp. It's designed to provide a stable and regulated output voltage with minimal power loss, making it suitable for battery-powered applications and other scenarios where efficiency is critical. The device integrates high-side and low-side MOSFETs to achieve synchronous rectification, which significantly reduces power dissipation. It operates over a wide input voltage range, enabling flexibility in various applications.

Applications:

      
  • Portable Devices: Smartphones, tablets, e-readers, and portable gaming consoles.
  •   
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices.
  •   
  • Low-Power Embedded Systems: Microcontrollers, sensors, and IoT devices.
  •   
  • Power Banks and Chargers: Efficiently converting voltage for USB charging of portable devices.
  •   
  • Wireless Modules: Supplying power to Wi-Fi, Bluetooth, and other wireless communication modules.

Features:

      
  • High Efficiency: Synchronous rectification minimizes power loss and maximizes energy efficiency.
  •   
  • Wide Input Voltage Range: Operates effectively over a broad input voltage range.
  •   
  • 1A Output Current: Delivers a stable and reliable 1A output current for various applications.
  •   
  • Low Quiescent Current: Minimizes power consumption during light load conditions, extending battery life.
  •   
  • Short-Circuit Protection: Protects the device and load from damage due to short circuits.
  •   
  • Over-Temperature Protection: Prevents overheating by shutting down the converter when necessary.
  •   
  • Internal Compensation: Simplifies the design process and reduces the need for external components.
  •   
  • Small Package: Compact package for space-constrained designs.

Benefits:

      
  • Extended Battery Life: High efficiency minimizes power consumption and extends battery life in portable devices.
  •   
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable performance of connected devices.
  •   
  • Enhanced Reliability: Integrated protection features enhance the device's reliability and safety.
  •   
  • Simplified Design: Internal compensation simplifies design and reduces BOM cost.
  •   
  • Compact Solution: Small package size allows for integration into space-limited applications.

Additional Details:

The SY8021LFCC utilizes a constant frequency PWM control scheme to regulate the output voltage. It includes a soft-start feature to limit inrush current during startup, preventing voltage spikes and ensuring smooth operation. The switching frequency is typically around 1.5 MHz, allowing for the use of smaller external components. The device is available in a DFN package and is RoHS compliant.

You May Also Be Interested in

AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Panjit
Lowest to $6.9300
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259,802 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess