EN
  • EN
  • DE

SY8020A

Part No SY8020A
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350539-SY8020A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8020A CAD Model

Description

The SY8020A is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. This device is capable of delivering up to 1A of continuous output current, making it suitable for a variety of portable and battery-powered applications. The SY8020A integrates a high-side and low-side MOSFET, which contributes to its high efficiency and reduces the need for external components. Its wide input voltage range allows it to operate from various power sources.

Applications:

  • Portable Electronics: Such as MP3 players, digital cameras, and personal media players.
  • Mobile Phones: Providing efficient power management for various sub-systems.
  • GPS Devices: Regulating power for the GPS module and other components.
  • Wearable Devices: Including smartwatches and fitness trackers.
  • Low-Power Microcontrollers: Supplying power to microcontrollers in embedded systems.

Features:

  • High Efficiency: Achieved through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Operates efficiently from 2.5V to 5.5V.
  • 1A Continuous Output Current: Delivers a stable 1A output current.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • Short-Circuit Protection: Protects the converter and the load from damage.
  • Over-Temperature Protection: Prevents overheating and ensures device safety.
  • Internal Compensation: Reduces external component count and simplifies design.
  • Small Package: Available in a compact package for space-sensitive applications.

Benefits:

  • Increased Battery Life: High efficiency leads to longer battery life in portable applications.
  • Stable Power Supply: Provides a stable and regulated output voltage for connected devices.
  • Enhanced Reliability: Integrated protection features ensure reliable operation.
  • Simplified Design: Internal compensation simplifies the design process and reduces BOM costs.
  • Compact Solution: Small package size allows for integration into small form-factor devices.

Additional Details:

The SY8020A uses a constant frequency PWM control scheme to maintain a stable output voltage. It also features a soft-start function to limit inrush current during startup. The switching frequency is typically around 1.5MHz, which allows for the use of small external components. The device is available in a DFN package and is RoHS compliant.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
AMCC
Lowest to $3.2617
STMicroelectronics
Lowest to $0.3972

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess