EN
  • EN
  • DE

SY8012BFCC

Part No SY8012BFCC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer Silergy Corp
Win Source Part Number 757023-SY8012BFCC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8012BFCC CAD Model

Description

The SY8012BFCC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. DC-DC converters are essential components in electronic devices, providing regulated voltage levels from a higher voltage source. Step-down converters, also known as buck converters, reduce the input voltage to a lower output voltage, making them ideal for powering various circuits in portable devices and other applications.

Applications:

  • Portable Devices (Smartphones, Tablets)
  • Power Banks
  • Battery-Powered Devices
  • Point-of-Load (POL) Regulators
  • Embedded Systems

Features:

  • Synchronous Rectification: High efficiency due to the use of MOSFETs instead of diodes for rectification.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.
  • Adjustable Output Voltage: Allows for flexible voltage configuration.
  • High Efficiency: Minimizes power losses during conversion.
  • Over-Current Protection (OCP): Protects the device from damage due to excessive current.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Short-Circuit Protection (SCP): Protects the device from short-circuit conditions.
  • Compact Package

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Stable Voltage Regulation: Provides a stable and regulated output voltage for sensitive circuits.
  • Reduced Heat Dissipation: Synchronous rectification minimizes heat generation.
  • Robust Protection: Built-in protection features prevent damage from common fault conditions.
  • Simplified Design: Requires fewer external components, simplifying circuit design.

Additional Details:

The SY8012BFCC utilizes synchronous rectification, where MOSFETs are used as switches to improve efficiency compared to traditional diode-based rectification. This reduces voltage drop and power dissipation, leading to higher overall efficiency. The output voltage can typically be adjusted using external resistors, allowing for flexibility in meeting specific application requirements. The built-in protection features, such as OCP, OTP, and SCP, safeguard the device and the load from potential damage. The device's datasheet provides detailed information on the operating characteristics, external component selection, and layout recommendations. Proper layout is crucial for achieving optimal performance and minimizing EMI. The switching frequency of the converter affects the size of the external components and the efficiency of the conversion process. Careful consideration must be given to the selection of the inductor and capacitors to ensure stable operation and minimize output ripple.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,768 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess