EN
  • EN
  • DE

SY7803BDUC

Part No SY7803BDUC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description LED Backlight
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097588-SY7803BDUC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY7803BDUC CAD Model

Description

The SY7803BDUC is a high-efficiency, synchronous buck regulator from Silergy Corp. It's designed for applications requiring a compact and efficient power solution. This regulator integrates power MOSFETs and a control scheme optimized for high efficiency at light and heavy loads, making it suitable for a wide range of battery-powered and point-of-load applications.

Applications:

  • Portable Devices: Smartphones, tablets, and other mobile devices.
  • Wireless Routers: Powering core components in wireless communication equipment.
  • Solid State Drives (SSDs): Providing stable power to storage devices.
  • Point-of-Load Regulation: Replacing linear regulators in various electronic systems.
  • Battery-Powered Systems: Optimizing power consumption in battery-operated equipment.

Features:

  • High Efficiency: Optimized for minimal power loss across a broad range of load conditions.
  • Synchronous Rectification: Incorporates synchronous MOSFETs to reduce conduction losses.
  • Integrated MOSFETs: Simplifies design and reduces component count.
  • Compact Solution: Available in a small form factor package for space-constrained applications.
  • Over-Current Protection: Protects the regulator and load from excessive current draw.
  • Input Undervoltage Lockout: Prevents operation when the input voltage is too low, protecting the load.
  • Thermal Shutdown Protection: Shuts down the regulator in case of excessive temperature.
  • Adjustable Output Voltage: Allows for flexibility in system design.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operational life of battery-powered devices.
  • Reduced Heat Dissipation: Synchronous rectification and optimized design reduce power losses and heat generation.
  • Smaller Footprint: Integration of MOSFETs and compact packaging enable a smaller solution size.
  • Improved System Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Simplified Design: Integrated components and straightforward control scheme simplify the design process.
  • Cost-Effective Solution: Reduces component count and simplifies manufacturing.

Additional Details:

The SY7803BDUC typically operates with an input voltage range of 2.5V to 5.5V and delivers an adjustable output voltage, often down to 0.6V. The switching frequency is usually in the MHz range to minimize external component size. The device also features enable/disable control for power sequencing and shutdown. It's available in a QFN or similar compact package. Detailed electrical characteristics, such as quiescent current, switching frequency, and output voltage accuracy, can be found in the Silergy Corp datasheet for this part.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,594 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess