EN
  • EN
  • DE

SY7210ABC

Part No SY7210ABC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960292-SY7210ABC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY7210ABC CAD Model

Description

The SY7210ABC is a high-efficiency, synchronous step-down DC-DC converter from Silergy Corp. It is designed for applications requiring a compact and efficient power solution, providing a stable output voltage from a wide input voltage range.

Applications:

  • Portable Devices: Smartphones, tablets, and other mobile devices.
  • Power Banks: Charging solutions for mobile devices.
  • Solid State Drives (SSDs): Power management for data storage devices.
  • Wireless Routers: Supplying power to network equipment.
  • Point-of-Load (POL) Regulators: Used in various electronic systems.

Features:

  • High Efficiency: Achieves up to 95% efficiency, minimizing power loss.
  • Wide Input Voltage Range: Operates from 4.5V to 18V.
  • Adjustable Output Voltage: Allows flexible voltage configurations.
  • Integrated Synchronous Rectification: Reduces external component count and improves efficiency.
  • Over-Current Protection (OCP): Protects the device and load from excessive current.
  • Over-Voltage Protection (OVP): Prevents output voltage from exceeding safe levels.
  • Short-Circuit Protection (SCP): Safeguards against short-circuit conditions.
  • Thermal Shutdown: Shuts down the device in case of over-temperature conditions.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and reliable power supply to the load.
  • Reduced Component Count: Integrated features minimize the need for external components, simplifying design.
  • Enhanced System Reliability: Comprehensive protection features safeguard against various fault conditions.
  • Space-Saving Solution: Compact package allows for integration into small form factor devices.

Additional Details:

The SY7210ABC utilizes a constant-on-time (COT) control scheme, providing fast transient response and stable operation. It also features an internal compensation network, further simplifying the design process. The device's switching frequency is typically in the MHz range, allowing for the use of small external components. The SY7210ABC is available in various package options to suit different application requirements. The device's low quiescent current further contributes to its high efficiency, making it suitable for battery-powered applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,999 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess