EN
  • EN
  • DE

SY7200ABC

Part No SY7200ABC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350511-SY7200ABC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY7200ABC CAD Model

Description

The SY7200ABC is a step-down DC-DC converter IC manufactured by Silergy Corp. It is designed to provide a regulated output voltage from a higher input voltage, with high efficiency and a compact solution size. This converter integrates power MOSFETs and operates at a high switching frequency, enabling compact designs and minimizing external component sizes.

Applications:

  • Portable Devices: Power management for smartphones, tablets, and other battery-powered devices.
  • Power Banks: Regulating voltage for charging portable devices.
  • Networking Equipment: Supplying power to various components in routers, switches, and modems.
  • Industrial Control Systems: Providing stable voltage rails for controllers and sensors.
  • FPGA and Microprocessor Power: Efficiently converting power for digital loads.

Features:

  • High Efficiency: Minimizes power loss and heat generation.
  • Wide Input Voltage Range: Provides flexibility in system design.
  • Adjustable Output Voltage: Allows for precise setting of the output voltage.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Overcurrent Protection (OCP): Protects the converter and load.
  • Short Circuit Protection (SCP): Prevents damage in the event of a short circuit.
  • Over Voltage Protection (OVP): Protects the load from excessive voltage.
  • Thermal Shutdown: Protects the converter from overheating.
  • Adjustable Switching Frequency: Optimizes performance and component size.
  • Enable/Disable Control: Enables easy power sequencing.

Benefits:

  • Extended Battery Life: High efficiency improves battery performance in portable devices.
  • Reduced System Size: Compact design enables smaller and more portable devices.
  • Enhanced Reliability: Protection features ensure robust and reliable operation.
  • Simplified Design: Fewer external components simplify the design process.
  • Lower System Cost: Integrated components can reduce overall system cost.

Additional Details:

The SY7200ABC typically operates at a high switching frequency to minimize the size of external inductor and capacitors. It also incorporates internal compensation to simplify the design process. The device is usually available in a small, thermally enhanced package to provide good thermal performance. Specific efficiency curves, voltage ranges, and other detailed electrical characteristics can be found in the product datasheet provided by Silergy Corp.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.4770
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3361 $50.4150
365+ $0.2758 $100.6670
565+ $0.2672 $150.9680
775+ $0.2586 $200.4150
1,000+ $0.2500 $250.0000
1,340+ $0.2241 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess