EN
  • EN
  • DE

XC62FP2202MRN

Part No XC62FP2202MRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407665-XC62FP2202MRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC62FP2202MRN CAD Model

Description

The XC62FP2202MRN is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage with high accuracy and low power consumption. The device is suitable for a variety of portable and battery-powered applications, where efficiency and space are critical.

Applications:

  • Mobile Devices: Power management in smartphones, tablets, and other portable devices.
  • Wireless Communication: Powering RF modules, Bluetooth devices, and other wireless transceivers.
  • Wearable Electronics: Supplying power to smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Regulating voltage for sensors, microcontrollers, and communication modules in low-power IoT applications.
  • Portable Audio Players: Providing a stable voltage source for audio amplifiers and digital signal processors.

Features:

  • Low Dropout Voltage: Allows the regulator to operate with a small difference between the input and output voltage, maximizing efficiency.
  • High Accuracy: Provides a stable and precise output voltage, typically within ±2%.
  • Low Power Consumption: Minimizes power waste, extending battery life in portable devices.
  • Small Package: Available in compact packages such as SOT-25 and USP-3, suitable for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Disables the regulator if the temperature exceeds a safe limit, preventing overheating.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors, reducing the size and cost of external components.

Benefits:

  • Extended Battery Life: Low power consumption helps to maximize the operating time of battery-powered devices.
  • Improved System Reliability: Overcurrent, short circuit, and thermal shutdown protections enhance system robustness and prevent damage.
  • Reduced Board Space: Small package options minimize the footprint on the PCB, enabling more compact designs.
  • Stable and Accurate Power Supply: High accuracy ensures consistent performance of connected circuits.
  • Simplified Design: Ceramic capacitor compatibility reduces the need for external components and simplifies the design process.

Additional Details:

The XC62FP2202MRN typically operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 2.2V. It is available in various package options. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of applications. It is RoHS compliant and lead-free.

You May Also Be Interested in

Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess