The Silergy SY6882BDFC is a highly integrated power management IC designed primarily for USB Power Delivery (PD) applications and battery charging in portable devices. It combines a high-efficiency buck-boost converter with advanced protection features and USB PD protocol support, offering a compact and efficient solution for modern devices requiring fast charging capabilities.
Applications
- USB Power Delivery (PD) chargers
- Portable devices (smartphones, tablets, laptops)
- Power banks
- USB-C adapters
- Battery-powered equipment
Features
- Buck-boost converter enables voltage regulation from input voltages both above and below the desired output voltage.
- USB Power Delivery (PD) support allows for rapid charging and intelligent power negotiation.
- Integrated USB Type-C port controller simplifies USB-C connectivity.
- High efficiency minimizes power losses and heat generation.
- Over-voltage protection (OVP), Over-current protection (OCP), Short-circuit protection (SCP), and Over-temperature protection (OTP) ensure safe operation.
- Programmable charging parameters allow for customization based on battery requirements.
- I2C interface enables communication and control from a microcontroller.
- Small package size minimizes board space requirements.
Benefits
- Fast charging of portable devices.
- Universal compatibility with USB PD devices.
- Extended battery life due to high efficiency.
- Safe operation with comprehensive protection features.
- Reduced system cost by integrating multiple functions into a single chip.
- Simplified design with fewer external components.
The SY6882BDFC typically supports input voltages ranging from 3V to 21V and can deliver output power up to 60W. It is designed to communicate with the connected device via USB PD protocols, negotiating the optimal voltage and current levels for fast and safe charging. The IC includes various charging profiles and adaptive charging algorithms to optimize battery charging performance. It is commonly packaged in a small QFN or similar surface-mount package for easy integration into compact designs.
This IC is suitable for use in applications requiring high-power USB PD charging capabilities. Its integrated features and advanced protection mechanisms make it a reliable and efficient solution for battery charging and power delivery in modern portable devices.