EN
  • EN
  • DE

SY6288D5CAC

Part No SY6288D5CAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description Power/protection Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097578-SY6288D5CAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY6288D5CAC CAD Model

Description

The SY6288D5CAC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed to provide a regulated output voltage from a higher input voltage, making it suitable for various portable and battery-powered applications. This converter integrates power MOSFETs to minimize external component count and simplify design.

Applications:

  • Portable Devices: Commonly used in smartphones, tablets, and other portable electronics to efficiently convert battery voltage to required system voltages.
  • Power Banks: Employed in power banks to step down the input voltage and provide a stable output for charging devices.
  • Solid State Drives (SSDs): Used to supply power to SSDs, ensuring stable and efficient operation.
  • Wireless Chargers: Integrated into wireless chargers to regulate the input voltage and provide the correct power for charging mobile devices.
  • Networking Equipment: Found in networking devices like routers and switches for voltage regulation.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss and heat generation.
  • Integrated MOSFETs: Incorporates both high-side and low-side MOSFETs to reduce external component count and board space.
  • Wide Input Voltage Range: Operates over a wide input voltage range, providing flexibility in different applications.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific system requirements.
  • Over-Current Protection (OCP): Includes OCP to protect the converter and the load from excessive current draw.

Benefits:

  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Simplified Design: Integrated MOSFETs simplify the design process and reduce the number of external components.
  • Compact Solution: Small package size allows for compact designs, ideal for space-constrained applications.
  • Improved System Reliability: Over-current protection enhances system reliability by preventing damage from excessive current.
  • Flexible Output Voltage: Adjustable output voltage allows the converter to be used in a variety of applications.

The SY6288D5CAC typically includes features such as soft-start to limit inrush current during startup, and thermal shutdown protection to prevent damage from overheating. The switching frequency is optimized to balance efficiency and component size. It is available in compact packages like QFN, which further helps in minimizing the overall solution size. The device is designed for stable operation with ceramic output capacitors, providing low output voltage ripple.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess