EN
  • EN
  • DE

SY6177FAC

Part No SY6177FAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097576-SY6177FAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY6177FAC CAD Model

Description

The SY6177FAC is a highly integrated power management IC (PMIC) from Silergy Corp, designed for a variety of portable and battery-powered applications. It offers a compact solution for efficiently managing power distribution and regulation within a system.

Applications:

  • Portable Power Banks: Ideal for power banks requiring efficient charging and discharging capabilities.
  • Bluetooth Speakers: Provides power management for speakers demanding low quiescent current and small size.
  • Wearable Devices: Suitable for wearables such as smartwatches and fitness trackers due to its compact size and power efficiency.
  • IoT Devices: Used in Internet of Things (IoT) devices where power consumption is critical for long battery life.
  • Handheld Devices: Implemented in handheld devices like portable media players and gaming consoles.

Features:

  • High Efficiency DC-DC Conversion: Offers efficient voltage regulation, minimizing power loss and extending battery life.
  • Integrated Power Path Management: Optimizes power flow between different system components.
  • Battery Charging and Protection: Provides comprehensive battery charging and protection features, including over-voltage and over-current protection.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or idle mode.
  • Compact Package: Available in a small form-factor package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery runtimes.
  • Simplified System Design: Integration of multiple power management functions reduces the number of external components required.
  • Enhanced System Reliability: Built-in protection features safeguard the battery and other system components from damage.
  • Reduced Solution Size: Compact package enables smaller and more portable product designs.
  • Improved Thermal Performance: Efficient power conversion minimizes heat generation.

Additional details include various protection mechanisms such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP). The SY6177FAC typically supports various charging modes, including USB charging and adapter charging. The device's switching frequency is optimized to minimize external component size and cost. Furthermore, it is designed to operate over a wide input voltage range, providing flexibility in different application scenarios.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess