EN
  • EN
  • DE

SY5864KAC

Part No SY5864KAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996582-SY5864KAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY5864KAC CAD Model

Description

The SY5864KAC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a wide range of applications requiring efficient power conversion.

Applications

  • Point-of-Load (POL) Converters: Providing power to specific components or subsystems in electronic devices.
  • Battery-Powered Devices: Powering portable devices such as smartphones, tablets, and laptops.
  • Power Management Systems: Regulating voltage in power management systems for various electronic devices.
  • Industrial Equipment: Supplying power to industrial control systems, sensors, and other equipment.
  • Networking Equipment: Powering routers, switches, and other networking devices.

Features

  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Output Voltage: Adjustable output voltage to meet specific application requirements.
  • High Efficiency: Synchronous rectification for high conversion efficiency.
  • Switching Frequency: High switching frequency for compact design and fast transient response.
  • Overcurrent Protection (OCP): Protects the converter and load from excessive current.
  • Overvoltage Protection (OVP): Protects the load from excessive voltage.
  • Thermal Shutdown Protection: Protects the converter from overheating.
  • Enable/Disable Control: Allows for easy power sequencing and control.

Benefits

  • High Efficiency Power Conversion: Reduces power losses and extends battery life.
  • Stable Output Voltage: Provides a regulated output voltage for reliable operation of electronic devices.
  • Compact Design: Small package size for space-constrained applications.
  • Comprehensive Protection Features: Protects the converter and load from various fault conditions.
  • Easy to Use: Simple to integrate into existing designs.
  • Improved System Reliability: Enhances the overall reliability of electronic systems.

Additional Details

The SY5864KAC is designed for high-efficiency power conversion. It features synchronous rectification, which reduces power losses compared to traditional diode rectification. The converter also includes comprehensive protection features, such as overcurrent protection, overvoltage protection, and thermal shutdown protection, ensuring reliable operation. Its small package size and high switching frequency make it suitable for compact designs. It is an ideal choice for applications requiring efficient and reliable power conversion.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3590 $50.2600
340+ $0.2946 $100.1640
530+ $0.2854 $151.2620
725+ $0.2762 $200.2450
940+ $0.2670 $250.9800
1,255+ $0.2394 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess