EN
  • EN
  • DE

SY5830BABC

Part No SY5830BABC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839291-SY5830BABC
Ultra Librarian 3D Model Ultra Librarian SY5830BABC CAD Model

Description

The SY5830BABC, manufactured by Silergy Corp, is a precision clock generator designed for applications requiring stable and accurate timing signals. It is engineered to provide low jitter and high frequency stability, making it suitable for use in networking, communications, and data processing systems. This clock generator ensures precise timing for optimal performance in demanding electronic applications.

Applications

  • Networking Equipment (Routers, Switches, Servers)
  • Data Communication Systems
  • High-Speed Digital Systems
  • Test and Measurement Instruments
  • Clock Distribution Networks

Features

  • Low Jitter Output
  • High Frequency Stability
  • Programmable Output Frequency
  • Multiple Output Clocks
  • Low Power Consumption
  • Wide Operating Voltage Range
  • Compact Package

Benefits

  • Improved System Performance: Low jitter minimizes timing errors, leading to improved overall system performance.
  • Enhanced Signal Integrity: High frequency stability ensures reliable signal transmission and enhances signal integrity.
  • Design Flexibility: Programmable output frequencies allow for customization to meet specific application requirements.
  • Reduced Power Consumption: Low power operation contributes to energy efficiency and extends battery life in portable devices.
  • Simplified Board Layout: The compact package simplifies PCB design and reduces board space requirements.

The SY5830BABC typically employs a Phase-Locked Loop (PLL) to generate precise clock signals based on a reference clock. It often includes features such as output dividers and frequency multipliers to offer a versatile range of clock frequencies. Detailed specifications, including frequency range, jitter performance, supply voltage, and operating temperature, are available in the product datasheet. This device is often used in applications requiring synchronized clock signals and precise timing control.

You May Also Be Interested in

Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Advantech Corp
SWITCH SL set USA
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1490 $50.6600
820+ $0.1222 $100.2040
1,270+ $0.1184 $150.3680
1,750+ $0.1146 $200.5500
2,260+ $0.1108 $250.4080
3,025+ $0.0993 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,600 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess