EN
  • EN
  • DE

SY58296AFAC

Part No SY58296AFAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968244-SY58296AFAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY58296AFAC CAD Model

Description

The SY58296AFAC is a high-performance limiting amplifier manufactured by Silergy Corp. It is designed for use in high-speed data transmission systems, providing stable and amplified signals. This limiting amplifier offers low jitter and high gain, making it suitable for a wide range of applications requiring signal integrity and amplification.

Applications

  • Optical transceivers: Used in optical communication modules for signal amplification.
  • High-speed data transmission: Employed in data communication systems to amplify and stabilize signals.
  • Clock and data recovery (CDR) circuits: Utilized in CDR circuits for signal amplification and limiting.
  • Test and measurement equipment: Found in high-performance test equipment for signal conditioning.
  • Networking equipment: Used in routers, switches, and other networking devices.

Features

  • High gain: Provides significant signal amplification.
  • Low jitter: Ensures minimal signal distortion and timing errors.
  • Wide bandwidth: Supports high-speed data transmission.
  • Limiting amplifier: Provides stable output amplitude.
  • Differential input/output: Enhances noise immunity.

Benefits

  • Improved signal integrity: Low jitter and stable output ensure reliable data transmission.
  • Enhanced system performance: High gain and wide bandwidth optimize signal amplification.
  • Reduced noise: Differential input/output minimizes noise interference.
  • Reliable operation: Robust design ensures long-term stability and performance.
  • Versatile applications: Suitable for a wide range of high-speed communication systems.

Technical Specifications

The SY58296AFAC features high gain, low jitter, and wide bandwidth. It is designed with differential input and output for enhanced noise immunity. The limiting amplifier provides a stable output amplitude, making it suitable for various high-speed data transmission systems. Power supply requirements and package type would be specified in the datasheet.

You May Also Be Interested in

Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,548 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess