EN
  • EN
  • DE

SY5220ABC

Part No SY5220ABC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996031-SY5220ABC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY5220ABC CAD Model

Description

The SY5220ABC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed to provide a regulated output voltage from a higher input voltage, making it suitable for a wide range of applications requiring efficient power conversion. This device integrates power MOSFETs and a controller in a small package, simplifying design and reducing the overall solution size.

Applications:

  • Point-of-load regulation in telecom and networking equipment.
  • Powering microprocessors, DSPs, and memory in embedded systems.
  • DC-DC modules and battery-powered applications.
  • Industrial control systems.
  • Portable devices and handheld instruments.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power losses.
  • Wide Input Voltage Range: Supports a wide input voltage range, allowing for flexibility in power supply design.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Integrated Power MOSFETs: Simplifies the design and reduces the number of external components.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to overcurrent conditions.
  • Short Circuit Protection (SCP): Provides additional protection against short circuits.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Increased System Efficiency: Reduces power consumption and heat generation, improving overall system efficiency.
  • Simplified Design: Integrated features and a small package simplify the design process and reduce the number of external components.
  • Improved Reliability: Built-in protection features enhance the reliability of the device and the system.
  • Flexibility: Adjustable output voltage allows for flexibility in meeting specific application requirements.
  • Reduced Board Space: Compact package saves valuable board space.

Additional Details:

The SY5220ABC typically operates at a high switching frequency, which allows for the use of smaller external components. It also features a soft-start function to limit inrush current during startup. The device's control scheme ensures stable operation over a wide range of input voltages and load currents. Further details can be found in the Silergy Corp datasheet.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,671 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess