EN
  • EN
  • DE

SY5019FAC

Part No SY5019FAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097571-SY5019FAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY5019FAC CAD Model

Description

The SY5019FAC is a power management integrated circuit (PMIC) manufactured by Silergy Corp. PMICs are designed to manage and control power distribution within electronic devices, optimizing efficiency and providing protection features. The 'SY5019' designates a specific model, likely with particular features and voltage/current capabilities, and the 'FAC' indicates the package and any specific configuration options.

Applications

  • Smartphones and tablets: Managing power distribution to various components, including the CPU, display, and memory.
  • Portable media players: Regulating voltage and current for audio and video playback.
  • Digital cameras: Powering image sensors, processors, and display screens.
  • GPS devices: Managing power consumption for location tracking and navigation.
  • Wearable electronics: Optimizing battery life and providing power to sensors and communication modules.

Features

  • Multiple voltage rails: Provides multiple regulated voltage outputs to power different components.
  • High efficiency: Minimizes power loss, extending battery life in portable devices.
  • Integrated battery charger: Includes a battery charger circuit for efficient battery charging.
  • Power management functions: Offers features such as power sequencing, voltage monitoring, and protection circuits.
  • Low quiescent current: Minimizes power consumption in standby mode.

Benefits

  • Extended battery life: High efficiency and low quiescent current extend battery life in portable devices.
  • Simplified system design: Integrates multiple power management functions into a single chip, reducing component count and board space.
  • Improved system reliability: Protection circuits prevent damage to the system from overvoltage, overcurrent, and overtemperature conditions.
  • Optimized power consumption: Dynamic voltage scaling (DVS) and other power management techniques optimize power consumption for different operating modes.
  • Reduced bill of materials (BOM) cost: Integration of multiple functions reduces the overall cost of the system.

Additional Details

The datasheet for the SY5019FAC will provide detailed specifications, including input and output voltage ranges, output current capabilities, switching frequencies, efficiency curves, and package dimensions. Refer to the datasheet for accurate and up-to-date information. PMICs like the SY5019FAC are essential for managing power in complex electronic systems, ensuring efficient operation and protecting sensitive components.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3534 $58.3110
400+ $0.2899 $115.9600
620+ $0.2807 $174.0340
855+ $0.2714 $232.0470
1,100+ $0.2633 $289.6300
1,475+ $0.2356 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess