EN
  • EN
  • DE

SLG4K034GTR

Part No SLG4K034GTR
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326003-SLG4K034GTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG4K034GTR CAD Model

Description

The SLG4K034GTR is a member of Silego Technology's GreenPAK series of programmable mixed-signal ASICs. These devices provide a flexible and cost-effective solution for integrating multiple discrete components into a single chip. The SLG4K034GTR allows designers to implement custom analog and digital circuits, reducing board space, BOM cost, and power consumption.

Applications

  • Consumer Electronics
  • Wearable Devices
  • Mobile Devices
  • IoT (Internet of Things) Applications
  • Power Management
  • Sensor Interfacing
  • Custom Logic Functions

Features

  • Configurable Analog and Digital Resources
  • Integrated Oscillator
  • Non-Volatile Memory (NVM) for Configuration Storage
  • I2C Communication Interface
  • Low Power Consumption
  • Small Form Factor

Benefits

  • Reduced Board Space: Integrates multiple components into a single package.
  • Lower BOM Cost: Replaces discrete components with a single, cost-effective solution.
  • Design Flexibility: Allows customization of analog and digital functions to meet specific application requirements.
  • Faster Time-to-Market: Simplifies design and prototyping using Silego's GreenPAK Designer software.
  • Reduced Power Consumption: Optimizes power usage for battery-powered and energy-efficient applications.

The SLG4K034GTR is typically configured using Silego's GreenPAK Designer software, a free GUI-based design tool. This software allows designers to create custom circuits by configuring the device's internal resources. The configuration is then programmed into the device's non-volatile memory (NVM). Once programmed, the device operates independently, executing the designed functionality. The device supports a wide range of operating voltages and temperatures, making it suitable for various applications. The integrated I2C interface allows for easy communication with microcontrollers and other system components, enabling remote monitoring and control. The small form factor of the SLG4K034GTR makes it ideal for space-constrained applications.

The GreenPAK Designer software provides a library of pre-built components, such as logic gates, comparators, and timers, which can be easily dragged and dropped onto the design canvas. The software also allows designers to create custom components using VHDL or Verilog. The simulation capabilities of the software allow designers to verify the functionality of their designs before programming the device. The SLG4K034GTR is a versatile device that can be used in a wide range of applications, from simple logic functions to complex analog and digital circuits. Its flexibility, low cost, and ease of use make it an ideal solution for designers looking to reduce board space, BOM cost, and power consumption.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess