EN
  • EN
  • DE

SLG4AP4474V

Part No SLG4AP4474V
Manufacturer SILEGO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837938-SLG4AP4474V
Ultra Librarian 3D Model Ultra Librarian SLG4AP4474V CAD Model

Description

The SLG4AP4474V is a member of Silego Technology's GreenPAK™ family of programmable mixed-signal ASICs. These devices enable designers to integrate multiple discrete components into a single custom circuit, minimizing board space and component count. The SLG4AP4474V offers a versatile and configurable solution for a wide range of applications, providing flexibility and integration capabilities.

Applications:

  • Wearable devices: Power management, button control, and I/O expansion.
  • Mobile devices: Level shifting, signal conditioning, and custom logic functions.
  • Internet of Things (IoT) devices: Sensor interfaces, low-power control, and system monitoring.
  • Consumer electronics: Audio processing, LED control, and custom user interfaces.
  • Portable medical devices: Battery management, sensor data acquisition, and safety circuits.

Features:

  • Programmable logic: Allows for flexible configuration of digital logic functions.
  • Analog blocks: Includes comparators, ADCs, and DACs for signal processing.
  • Integrated power management: Provides efficient voltage regulation and power sequencing.
  • I²C interface: Enables communication with microcontrollers and other peripherals.
  • Low power consumption: Extends battery life in portable applications.
  • Small form factor: Minimizes board space requirements.
  • Non-volatile memory: Configuration is retained even when power is removed.

Benefits:

  • Reduced component count: Integrates multiple functions into a single chip, simplifying the BOM.
  • Smaller board size: Enables more compact product designs.
  • Lower power consumption: Extends battery life in portable applications.
  • Improved system performance: Optimized for specific application requirements.
  • Faster time to market: Simplified design process with easy-to-use development tools.
  • Increased design flexibility: Allows for customization of logic and analog functions.
  • Cost reduction: Reduces overall system cost through integration and simplification.

Additional Details:

The SLG4AP4474V is typically programmed using Silego's GreenPAK Designer software. This GUI-based tool allows designers to create custom circuits without writing code. The device offers a wide range of configurable options, including logic gates, flip-flops, counters, comparators, and amplifiers. It operates over a wide voltage range and is available in various package options to suit different application requirements. The exact specifications such as supply voltage, temperature range, and specific analog block characteristics can be found in the device datasheet provided by Silego. The device's non-volatile memory allows for configuration retention, even when power is removed.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess